Data Device Corporation (DDC) Total-Space RT Complete MIL-STD-1553 Solutions for Space Applications (1553) BU-67502

Description
Total-Space RT is a completely integrated rad tolerant MIL-STD-1553 terminal in a single package, including protocol, dual transceivers, and transformers, and is designed to interface to a host processor, FPGA, and simple logic. Benefits Compact Integrated Design Saves Space... Replaces Two Transceivers, Two Transformers, and Protocol Simplified Board Design and Increased Reliability with a Single Package Solution Transformers and Transceivers, Trimmed and Tested as a Set, Provide Superior Margin for MIL-STD-1553 Compliance Applications Launch Vehicles Military Satellites Research Satellites International Space Station Commercial Telecommunication Satellites Features Small, Fully Integrated 1553 Terminal with Transformers Inside: Protocol, RAM, Transceivers and Transformers in a Single Package 28.7 x 41.4 x 6.35 mm (1.13 x 1.63 x 0.25 in.) Ceramic Quad Flatpack Low Power +3.3V Operation RT Protocol Enables Use Without Host PRocessor Autonomous Built-In Self-Test Radiation Tolerant Latchup Immune (>85 MeV) 300Krads Total Dose (Si) Functionally Compatible with BU-65142 and BU-63705 Space RT Components (I/O voltage changes from 5V to 3.3V)
Description
Total-Space RT is a completely integrated rad tolerant MIL-STD-1553 terminal in a single package, including protocol, dual transceivers, and transformers, and is designed to interface to a host processor, FPGA, and simple logic. Benefits Compact Integrated Design Saves Space... Replaces Two Transceivers, Two Transformers, and Protocol Simplified Board Design and Increased Reliability with a Single Package Solution Transformers and Transceivers, Trimmed and Tested as a Set, Provide Superior Margin for MIL-STD-1553 Compliance Applications Launch Vehicles Military Satellites Research Satellites International Space Station Commercial Telecommunication Satellites Features Small, Fully Integrated 1553 Terminal with Transformers Inside: Protocol, RAM, Transceivers and Transformers in a Single Package 28.7 x 41.4 x 6.35 mm (1.13 x 1.63 x 0.25 in.) Ceramic Quad Flatpack Low Power +3.3V Operation RT Protocol Enables Use Without Host PRocessor Autonomous Built-In Self-Test Radiation Tolerant Latchup Immune (>85 MeV) 300Krads Total Dose (Si) Functionally Compatible with BU-65142 and BU-63705 Space RT Components (I/O voltage changes from 5V to 3.3V)

Suppliers

Company
Product
Description
Supplier Links
Total-Space RT Complete MIL-STD-1553 Solutions for Space Applications (1553) - BU-67502 - Data Device Corporation (DDC)
Bohemia, NY, USA
Total-Space RT Complete MIL-STD-1553 Solutions for Space Applications (1553)
BU-67502
Total-Space RT Complete MIL-STD-1553 Solutions for Space Applications (1553) BU-67502
Total-Space RT is a completely integrated rad tolerant MIL-STD-1553 terminal in a single package, including protocol, dual transceivers, and transformers, and is designed to interface to a host processor, FPGA, and simple logic. Benefits Compact Integrated Design Saves Space... Replaces Two Transceivers, Two Transformers, and Protocol Simplified Board Design and Increased Reliability with a Single Package Solution Transformers and Transceivers, Trimmed and Tested as a Set, Provide Superior Margin for MIL-STD-1553 Compliance Applications Launch Vehicles Military Satellites Research Satellites International Space Station Commercial Telecommunication Satellites Features Small, Fully Integrated 1553 Terminal with Transformers Inside: Protocol, RAM, Transceivers and Transformers in a Single Package 28.7 x 41.4 x 6.35 mm (1.13 x 1.63 x 0.25 in.) Ceramic Quad Flatpack Low Power +3.3V Operation RT Protocol Enables Use Without Host PRocessor Autonomous Built-In Self-Test Radiation Tolerant Latchup Immune (>85 MeV) 300Krads Total Dose (Si) Functionally Compatible with BU-65142 and BU-63705 Space RT Components (I/O voltage changes from 5V to 3.3V)

Total-Space RT is a completely integrated rad tolerant MIL-STD-1553 terminal in a single package, including protocol, dual transceivers, and transformers, and is designed to interface to a host processor, FPGA, and simple logic.

Benefits

  • Compact Integrated Design Saves Space... Replaces Two Transceivers, Two Transformers, and Protocol
  • Simplified Board Design and Increased Reliability with a Single Package Solution
  • Transformers and Transceivers, Trimmed and Tested as a Set, Provide Superior Margin for MIL-STD-1553 Compliance

Applications

  • Launch Vehicles
  • Military Satellites
  • Research Satellites
  • International Space Station
  • Commercial Telecommunication Satellites

Features

  • Small, Fully Integrated 1553 Terminal with Transformers Inside:
    • Protocol, RAM, Transceivers and Transformers in a Single Package
    • 28.7 x 41.4 x 6.35 mm (1.13 x 1.63 x 0.25 in.)
    • Ceramic Quad Flatpack
  • Low Power +3.3V Operation
  • RT Protocol Enables Use Without Host PRocessor
  • Autonomous Built-In Self-Test
  • Radiation Tolerant
    • Latchup Immune (>85 MeV)
    • 300Krads Total Dose (Si)
  • Functionally Compatible with BU-65142 and BU-63705 Space RT Components (I/O voltage changes from 5V to 3.3V)
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Network and Communication Chips
Product Number BU-67502
Product Name Total-Space RT Complete MIL-STD-1553 Solutions for Space Applications (1553)
Device Type Transceiver
Technology Multiprotocol
Supply Voltage 3.3V
# of Tx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Transceiver ICs - NRF24LE1-F16Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - BCM20730A1KMLGT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details