Data Device Corporation (DDC) Avionics Interface Computer, Rugged (DABP) BU-67124W

Description
DDC’s Rugged Avionics Interface Computer (AIC) provides a flexible and scalable platform that supports a wide range of data network communications. The system combines best-in-class performance from Intel’s embedded computing architecture and the I/O flexibility of DDC’s High Density Multi-Protocol XMC module, to deliver unmatched avionics connectivity in a small form factor, deployable, rugged enclosure. BENEFITS Embedded Intel® Processor Provides Best-in-Class Computing, Programming and Flexibility, Enabling the AIC to Serve High Density Protocol Bridging and Application Needs. Qualified for Rugged Air and Ground Environments. Scalable Architecture and DDC's Portfolio of High Density XMC and Mini-PCIe Modules Enables System Customization to Support a Wide Range of Applications. Field-Proven High TRL Hardware and Software Solution Saves Development Time and Costs. Three Modes of Operation Provide Complete Bridging Capability for Lab Environments 1. Remote Access Mode Uses Ethernet as a Virtual Backplane Between Applications Running on a Host Computer and 1553/429 Interfaces Located within the AIC, Eliminating the Need and Cost of Long Cabling to Onboard 1553/429 Connections from the Test Lab 2. Protocol Conversion Mode Uses Bridging SDK, Which Allows Users to Easily Create Embedded Software on the AIC that will Autonomously Forward Data Between MIL-STD-1553, ARINC 429, and Ethernet Interfaces 3. Standalone Mode Allows the AIC to Operate as a User Programmable Computer System APPLICATIONS Military Aerospace Fixed Wing Rotary UAVs Commercial Aerospace Fixed Wing Rotary Ground Vehicles
Description
DDC’s Rugged Avionics Interface Computer (AIC) provides a flexible and scalable platform that supports a wide range of data network communications. The system combines best-in-class performance from Intel’s embedded computing architecture and the I/O flexibility of DDC’s High Density Multi-Protocol XMC module, to deliver unmatched avionics connectivity in a small form factor, deployable, rugged enclosure. BENEFITS Embedded Intel® Processor Provides Best-in-Class Computing, Programming and Flexibility, Enabling the AIC to Serve High Density Protocol Bridging and Application Needs. Qualified for Rugged Air and Ground Environments. Scalable Architecture and DDC's Portfolio of High Density XMC and Mini-PCIe Modules Enables System Customization to Support a Wide Range of Applications. Field-Proven High TRL Hardware and Software Solution Saves Development Time and Costs. Three Modes of Operation Provide Complete Bridging Capability for Lab Environments 1. Remote Access Mode Uses Ethernet as a Virtual Backplane Between Applications Running on a Host Computer and 1553/429 Interfaces Located within the AIC, Eliminating the Need and Cost of Long Cabling to Onboard 1553/429 Connections from the Test Lab 2. Protocol Conversion Mode Uses Bridging SDK, Which Allows Users to Easily Create Embedded Software on the AIC that will Autonomously Forward Data Between MIL-STD-1553, ARINC 429, and Ethernet Interfaces 3. Standalone Mode Allows the AIC to Operate as a User Programmable Computer System APPLICATIONS Military Aerospace Fixed Wing Rotary UAVs Commercial Aerospace Fixed Wing Rotary Ground Vehicles

Suppliers

Company
Product
Description
Supplier Links
Avionics Interface Computer, Rugged (DABP) - BU-67124W - Data Device Corporation (DDC)
Bohemia, NY, USA
Avionics Interface Computer, Rugged (DABP)
BU-67124W
Avionics Interface Computer, Rugged (DABP) BU-67124W
DDC’s Rugged Avionics Interface Computer (AIC) provides a flexible and scalable platform that supports a wide range of data network communications. The system combines best-in-class performance from Intel’s embedded computing architecture and the I/O flexibility of DDC’s High Density Multi-Protocol XMC module, to deliver unmatched avionics connectivity in a small form factor, deployable, rugged enclosure. BENEFITS Embedded Intel® Processor Provides Best-in-Class Computing, Programming and Flexibility, Enabling the AIC to Serve High Density Protocol Bridging and Application Needs. Qualified for Rugged Air and Ground Environments. Scalable Architecture and DDC's Portfolio of High Density XMC and Mini-PCIe Modules Enables System Customization to Support a Wide Range of Applications. Field-Proven High TRL Hardware and Software Solution Saves Development Time and Costs. Three Modes of Operation Provide Complete Bridging Capability for Lab Environments 1. Remote Access Mode Uses Ethernet as a Virtual Backplane Between Applications Running on a Host Computer and 1553/429 Interfaces Located within the AIC, Eliminating the Need and Cost of Long Cabling to Onboard 1553/429 Connections from the Test Lab 2. Protocol Conversion Mode Uses Bridging SDK, Which Allows Users to Easily Create Embedded Software on the AIC that will Autonomously Forward Data Between MIL-STD-1553, ARINC 429, and Ethernet Interfaces 3. Standalone Mode Allows the AIC to Operate as a User Programmable Computer System APPLICATIONS Military Aerospace Fixed Wing Rotary UAVs Commercial Aerospace Fixed Wing Rotary Ground Vehicles

DDC’s Rugged Avionics Interface Computer (AIC) provides a flexible and scalable platform that supports a wide range of data network communications. The system combines best-in-class performance from Intel’s embedded computing architecture and the I/O flexibility of DDC’s High Density Multi-Protocol XMC module, to deliver unmatched avionics connectivity in a small form factor, deployable, rugged enclosure.

BENEFITS

  • Embedded Intel® Processor Provides Best-in-Class Computing, Programming and Flexibility, Enabling the AIC to Serve High Density Protocol Bridging and Application Needs.
  • Qualified for Rugged Air and Ground Environments.
  • Scalable Architecture and DDC's Portfolio of High Density XMC and Mini-PCIe Modules Enables System Customization to Support a Wide Range of Applications.
  • Field-Proven High TRL Hardware and Software Solution Saves Development Time and Costs.
  • Three Modes of Operation Provide Complete Bridging Capability for Lab Environments
    • 1. Remote Access Mode Uses Ethernet as a Virtual Backplane Between Applications Running on a Host Computer and 1553/429 Interfaces Located within the AIC, Eliminating the Need and Cost of Long Cabling to Onboard 1553/429 Connections from the Test Lab
    • 2. Protocol Conversion Mode Uses Bridging SDK, Which Allows Users to Easily Create Embedded Software on the AIC that will Autonomously Forward Data Between MIL-STD-1553, ARINC 429, and Ethernet Interfaces
    • 3. Standalone Mode Allows the AIC to Operate as a User Programmable Computer System

APPLICATIONS

  • Military Aerospace
    • Fixed Wing
    • Rotary
  • UAVs
  • Commercial Aerospace
    • Fixed Wing
    • Rotary
  • Ground Vehicles
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Ruggedized Computers
Product Number BU-67124W
Product Name Avionics Interface Computer, Rugged (DABP)
General Features Ruggedized
Unlock Full Specs
to access all available technical data

Similar Products

Intel® 6th Generation Core™ i Processor Fanless System; EN 50155 Complied Product for Railway Applications - ITA-5831-S7A1E - Advantech
Specs
General Features Ruggedized
Processor Intel 386 Family; Intel® Core™ i7-6822EQ
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Karbon 802 High-Performance Rugged Computer w/ModBay - K802 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen; Bluetooth
View Details
BARTEC MC9400/9450 EX2 Mobile Computer - mc94ex2 mobile computer - BARTEC
Specs
Computer Type Computer Terminal
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen; Bluetooth
View Details