Data Device Corporation (DDC) 280W IFEC & PED Aircraft Power Solution (CJET) 1-14683-R

Description
DDC's 280W converter supplies 28V power for IFEC electronics and USB charging ports for Portable Electronic Devices (PED) to up to 18 aircraft seats, with a compact, high output, and cost effective solution that delivers the industry's best power efficiency performance. Benefits • Space Saving Design Enables More Comfort/Space for Passengers—Below Seat Boxes, Brackets, or Shrouds are No Longer Necessary as this Compact Unit can be Conveniently Mounted Within the Cabin Wall or Ceiling • Best In-Class Power Efficiency Optimizes Power Utilization and Generates Less Heat than Competing Units • No MCU/CLCU Required, Saving Installation Efforts and Cost • "Power Available" LED Light at Each USB Port • Safe, Reliable Power—Built-In Over-Current Protection, Thermal Shut-Down and Short Circuit Protection Protect Passenger and Aircraft Electronics • Complete Seat MRO Package Available, Including Sidewall Mounting, Seat Loom, and USB Sockets - Universal Design Applies to All Typical Seat Models - No Service Bulletin or TSO Change Required from Seat OEMs - Seat Installation Accomplished Using Standard STC Certification (Application on all 9G and 16G Seat Types) - No Airframe (Seat Track Loading) Concerns - Sidewall or Ceiling-Mounted DCPS Locations - Complete Installation Kit Offers the Lowest Cost for Material and Installation • Shortest Installation Time of All Power Systems Available Applications • Passenger Seat USB PED Charging • Lighting • Displays • Galleys • Cockpit • Connectivity Systems
Description
DDC's 280W converter supplies 28V power for IFEC electronics and USB charging ports for Portable Electronic Devices (PED) to up to 18 aircraft seats, with a compact, high output, and cost effective solution that delivers the industry's best power efficiency performance. Benefits • Space Saving Design Enables More Comfort/Space for Passengers—Below Seat Boxes, Brackets, or Shrouds are No Longer Necessary as this Compact Unit can be Conveniently Mounted Within the Cabin Wall or Ceiling • Best In-Class Power Efficiency Optimizes Power Utilization and Generates Less Heat than Competing Units • No MCU/CLCU Required, Saving Installation Efforts and Cost • "Power Available" LED Light at Each USB Port • Safe, Reliable Power—Built-In Over-Current Protection, Thermal Shut-Down and Short Circuit Protection Protect Passenger and Aircraft Electronics • Complete Seat MRO Package Available, Including Sidewall Mounting, Seat Loom, and USB Sockets - Universal Design Applies to All Typical Seat Models - No Service Bulletin or TSO Change Required from Seat OEMs - Seat Installation Accomplished Using Standard STC Certification (Application on all 9G and 16G Seat Types) - No Airframe (Seat Track Loading) Concerns - Sidewall or Ceiling-Mounted DCPS Locations - Complete Installation Kit Offers the Lowest Cost for Material and Installation • Shortest Installation Time of All Power Systems Available Applications • Passenger Seat USB PED Charging • Lighting • Displays • Galleys • Cockpit • Connectivity Systems

Suppliers

Company
Product
Description
Supplier Links
280W IFEC & PED Aircraft Power Solution (CJET) - 1-14683-R - Data Device Corporation (DDC)
Bohemia, NY, USA
280W IFEC & PED Aircraft Power Solution (CJET)
1-14683-R
280W IFEC & PED Aircraft Power Solution (CJET) 1-14683-R
DDC's 280W converter supplies 28V power for IFEC electronics and USB charging ports for Portable Electronic Devices (PED) to up to 18 aircraft seats, with a compact, high output, and cost effective solution that delivers the industry's best power efficiency performance. Benefits • Space Saving Design Enables More Comfort/Space for Passengers—Below Seat Boxes, Brackets, or Shrouds are No Longer Necessary as this Compact Unit can be Conveniently Mounted Within the Cabin Wall or Ceiling • Best In-Class Power Efficiency Optimizes Power Utilization and Generates Less Heat than Competing Units • No MCU/CLCU Required, Saving Installation Efforts and Cost • "Power Available" LED Light at Each USB Port • Safe, Reliable Power—Built-In Over-Current Protection, Thermal Shut-Down and Short Circuit Protection Protect Passenger and Aircraft Electronics • Complete Seat MRO Package Available, Including Sidewall Mounting, Seat Loom, and USB Sockets - Universal Design Applies to All Typical Seat Models - No Service Bulletin or TSO Change Required from Seat OEMs - Seat Installation Accomplished Using Standard STC Certification (Application on all 9G and 16G Seat Types) - No Airframe (Seat Track Loading) Concerns - Sidewall or Ceiling-Mounted DCPS Locations - Complete Installation Kit Offers the Lowest Cost for Material and Installation • Shortest Installation Time of All Power Systems Available Applications • Passenger Seat USB PED Charging • Lighting • Displays • Galleys • Cockpit • Connectivity Systems

DDC's 280W converter supplies 28V power for IFEC electronics and USB charging ports for Portable Electronic Devices (PED) to up to 18 aircraft seats, with a compact, high output, and cost effective solution that delivers the industry's best power efficiency performance.
Benefits
• Space Saving Design Enables More Comfort/Space for Passengers—Below Seat Boxes, Brackets, or Shrouds are
No Longer Necessary as this Compact Unit can be Conveniently Mounted Within the Cabin Wall or Ceiling
• Best In-Class Power Efficiency Optimizes Power Utilization and Generates Less Heat than Competing Units
• No MCU/CLCU Required, Saving Installation Efforts and Cost
• "Power Available" LED Light at Each USB Port
• Safe, Reliable Power—Built-In Over-Current Protection, Thermal Shut-Down and Short Circuit Protection Protect
Passenger and Aircraft Electronics
• Complete Seat MRO Package Available, Including Sidewall Mounting, Seat Loom, and USB Sockets
- Universal Design Applies to All Typical Seat Models
- No Service Bulletin or TSO Change Required from Seat OEMs
- Seat Installation Accomplished Using Standard STC Certification (Application on all 9G and 16G Seat Types)
- No Airframe (Seat Track Loading) Concerns
- Sidewall or Ceiling-Mounted DCPS Locations
- Complete Installation Kit Offers the Lowest Cost for Material and Installation
• Shortest Installation Time of All Power Systems Available
Applications
• Passenger Seat USB PED Charging
• Lighting
• Displays
• Galleys
• Cockpit
• Connectivity Systems

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Power Supplies
Product Number 1-14683-R
Product Name 280W IFEC & PED Aircraft Power Solution (CJET)
Type AC/DC Converter
Operating Temperature -25 to 55 C (-13 to 131 F)
Regulatory Compliance RoHS
DC Output Voltage 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details