Data Delay Devices, Inc. Programmable 12-Bit TTL Pulse Generator PPG312F

Description
FEATURES · Digitally programmable in 4096 steps · Monotonic pulse-width-vs-addre ss variation · Rising edge triggered · Two separate outputs: inverting & non-inverting · Precise and stable pulse width · Input & outputs fully TTL interfaced & buffered · 10 T2L fan-out capability · Fits standard 40-pin DIP socket · Auto-insertable
Datasheet
Description
FEATURES · Digitally programmable in 4096 steps · Monotonic pulse-width-vs-addre ss variation · Rising edge triggered · Two separate outputs: inverting & non-inverting · Precise and stable pulse width · Input & outputs fully TTL interfaced & buffered · 10 T2L fan-out capability · Fits standard 40-pin DIP socket · Auto-insertable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable 12-Bit TTL Pulse Generator - PPG312F - Data Delay Devices, Inc.
Clifton, NJ, USA
Programmable 12-Bit TTL Pulse Generator
PPG312F
Programmable 12-Bit TTL Pulse Generator PPG312F
FEATURES · Digitally programmable in 4096 steps · Monotonic pulse-width-vs-addre ss variation · Rising edge triggered · Two separate outputs: inverting & non-inverting · Precise and stable pulse width · Input & outputs fully TTL interfaced & buffered · 10 T2L fan-out capability · Fits standard 40-pin DIP socket · Auto-insertable

FEATURES

· Digitally programmable in 4096 steps
· Monotonic pulse-width-vs-address variation
· Rising edge triggered
· Two separate outputs: inverting & non-inverting
· Precise and stable pulse width
· Input & outputs fully TTL interfaced & buffered
· 10 T2L fan-out capability
· Fits standard 40-pin DIP socket
· Auto-insertable

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Pulse Generators
Product Number PPG312F
Product Name Programmable 12-Bit TTL Pulse Generator
Form Factor PCB
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1925848 - RS Components, Ltd.
Specs
Maximum 0.3000 MHz
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 10 MHz
Maximum 30000 MHz
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Form Factor Other Form Factor
Interface Serial Interface
Minimum 10 MHz
View Details