Data Connect Enterprise, Inc. Serial Wireless Modem SWM910A

Description
Industry leader for extremely robust and reliable license-free transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to 60 mile (100km). Flexible configuration options allow for various network technologies. Data Connects Proprietary radio technology excels in the most demanding RF and physical environments. The Data Connect SWM910A is easily configured through a convenient AT Command Set interface. Users have the ability to deploy a wide range of network styles including repeaters and multipoint. The master site can diagnose the performance and modify the operation parameters of any remote slave unit. The following are application for the SWM910A. SCADA Telemetry Vehicle Detail Tracking Utilities / Metering Display / Signs Traffic Control & many more The Data Connect SWM910A provides a very high interference and noise rejection allowing reliable communication in high power cellular and paging environments. The repeater units can also act as a slave with no restrictions on the number of repeaters in the system. Internal CRC and user-selectable forward error correction ensures reliable transmission. Features Up to 115kbps continuous throughput Extremely Robust Long Range Frequency-Hopping Data Radio Transparent Communication Low Latency adding little overhead Supports Point-to-Point Point-to-Multipoint Repeater TDMA Supports Mode through Units Configured as a Repeater Adjustable Transmit Power (100mW – 1W)
Description
Industry leader for extremely robust and reliable license-free transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to 60 mile (100km). Flexible configuration options allow for various network technologies. Data Connects Proprietary radio technology excels in the most demanding RF and physical environments. The Data Connect SWM910A is easily configured through a convenient AT Command Set interface. Users have the ability to deploy a wide range of network styles including repeaters and multipoint. The master site can diagnose the performance and modify the operation parameters of any remote slave unit. The following are application for the SWM910A. SCADA Telemetry Vehicle Detail Tracking Utilities / Metering Display / Signs Traffic Control & many more The Data Connect SWM910A provides a very high interference and noise rejection allowing reliable communication in high power cellular and paging environments. The repeater units can also act as a slave with no restrictions on the number of repeaters in the system. Internal CRC and user-selectable forward error correction ensures reliable transmission. Features Up to 115kbps continuous throughput Extremely Robust Long Range Frequency-Hopping Data Radio Transparent Communication Low Latency adding little overhead Supports Point-to-Point Point-to-Multipoint Repeater TDMA Supports Mode through Units Configured as a Repeater Adjustable Transmit Power (100mW – 1W)

Suppliers

Company
Product
Description
Supplier Links
Serial Wireless Modem - SWM910A - Data Connect Enterprise, Inc.
Olney, MD, USA
Serial Wireless Modem
SWM910A
Serial Wireless Modem SWM910A
Industry leader for extremely robust and reliable license-free transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to 60 mile (100km). Flexible configuration options allow for various network technologies. Data Connects Proprietary radio technology excels in the most demanding RF and physical environments. The Data Connect SWM910A is easily configured through a convenient AT Command Set interface. Users have the ability to deploy a wide range of network styles including repeaters and multipoint. The master site can diagnose the performance and modify the operation parameters of any remote slave unit. The following are application for the SWM910A. SCADA Telemetry Vehicle Detail Tracking Utilities / Metering Display / Signs Traffic Control & many more The Data Connect SWM910A provides a very high interference and noise rejection allowing reliable communication in high power cellular and paging environments. The repeater units can also act as a slave with no restrictions on the number of repeaters in the system. Internal CRC and user-selectable forward error correction ensures reliable transmission. Features Up to 115kbps continuous throughput Extremely Robust Long Range Frequency-Hopping Data Radio Transparent Communication Low Latency adding little overhead Supports Point-to-Point Point-to-Multipoint Repeater TDMA Supports Mode through Units Configured as a Repeater Adjustable Transmit Power (100mW – 1W)

Industry leader for extremely robust and reliable license-free transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to 60 mile (100km). Flexible configuration options allow for various network technologies.

Data Connects Proprietary radio technology excels in the most demanding RF and physical environments. The Data Connect SWM910A is easily configured through a convenient AT Command Set interface. Users have the ability to deploy a wide range of network styles including repeaters and multipoint. The master site can diagnose the performance and modify the operation parameters of any remote slave unit.

The following are application for the SWM910A.

  • SCADA
  • Telemetry
  • Vehicle Detail Tracking
  • Utilities / Metering
  • Display / Signs
  • Traffic Control & many more

The Data Connect SWM910A provides a very high interference and noise rejection allowing reliable communication in high power cellular and paging environments. The repeater units can also act as a slave with no restrictions on the number of repeaters in the system. Internal CRC and user-selectable forward error correction ensures reliable transmission.

Features

  • Up to 115kbps continuous throughput
  • Extremely Robust Long Range Frequency-Hopping Data Radio
  • Transparent Communication
  • Low Latency adding little overhead
  • Supports Point-to-Point Point-to-Multipoint Repeater TDMA
  • Supports Mode through Units Configured as a Repeater
  • Adjustable Transmit Power (100mW – 1W)
Supplier's Site
Serial Data Extender - SWM910A - Data Connect Enterprise, Inc.
Olney, MD, USA
Serial Data Extender
SWM910A
Serial Data Extender SWM910A
As industry leaders for extremely robust and reliable license free data transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to62 mile (100km). Flexible configuration options allow for various network topologies. Data Connect proprietary radio technology excels in the most demanding RF and physical environments. The Data Connect SWM910A is easily configured through a convenient AT Command Serial Interface. Users have ability to deploy a wide range of network styles including repeaters and multipoint. The master she can diagnose the performance and modify the operating parameters of any remote slave unit. The following are applications for the SWM910A SCADA Telemetry Vehicle Detail Tracking Utilities / Metering Display Signs Traffic Control Many More The SWM910A provides a very high Interference and noise rejection allowing reliable communication in high power cellular and paging environments. The repeaters units can also act as slave with no restriction on the number of repeaters on the system. Internal CRC and user selectable forward error correction ensures reliable transmission. Features Up to 115kbps continuous throughout Extremely Robust Long Range Frequency – Hopping Data Radio Transparent Communication Low Latency adding Little Overhead Supports Point-to-Point, Point-to-Multipoint, Repeater, TDMA Supports TDMA mode through Units configured as a Repeater Adjustable Transmit Power (100mW 1W)

As industry leaders for extremely robust and reliable license free data transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to62 mile (100km). Flexible configuration options allow for various network topologies. Data Connect proprietary radio technology excels in the most demanding RF and physical environments. The Data Connect SWM910A is easily configured through a convenient AT Command Serial Interface. Users have ability to deploy a wide range of network styles including repeaters and multipoint. The master she can diagnose the performance and modify the operating parameters of any remote slave unit. The following are applications for the SWM910A SCADA Telemetry Vehicle Detail Tracking Utilities / Metering Display Signs Traffic Control Many More The SWM910A provides a very high Interference and noise rejection allowing reliable communication in high power cellular and paging environments. The repeaters units can also act as slave with no restriction on the number of repeaters on the system. Internal CRC and user selectable forward error correction ensures reliable transmission.

Features

  • Up to 115kbps continuous throughout
  • Extremely Robust Long Range Frequency – Hopping Data Radio Transparent Communication
  • Low Latency adding Little Overhead
  • Supports Point-to-Point, Point-to-Multipoint, Repeater, TDMA
  • Supports TDMA mode through Units configured as a Repeater
  • Adjustable Transmit Power (100mW 1W)
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc. Data Connect Enterprise, Inc.
Product Category Serial Communications Products Serial Communications Products
Product Number SWM910A SWM910A
Product Name Serial Wireless Modem Serial Data Extender
Serial Protocol RS232; RS422 (optional feature); RS485 (optional feature) RS232
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - USB-4604BM-BE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus USB
View Details
Fully Isolated RS-232/485 Converter - LDM485-PE - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0 to 57.6 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV10-GE-DI02-8 - Festo Corporation
Specs
Network / Bus Fieldbus
Data Rate 9.6 to 96000 kbps
View Details