Data Connect Enterprise, Inc. Interface Powered Converter Model 2085

Description
The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration parameters, allowing the unit to be "fine tuned" to a variety of point-to-point or multipoint applications. In addition, Silicon Avalanche Diodes provide 600 watts per wire of protection against harmful data line transient surges The Model 2085 provides high speed RS-232 to RS-485 conversion over one or two unconditioned twisted pair. Otherwise, the Model 2085 has the same features and specifications as the Model 2084. Model 2086 includes optical isolation along with the same set of features provided with the Model 2085. The Model 2086 requires an external power supply.
Description
The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration parameters, allowing the unit to be "fine tuned" to a variety of point-to-point or multipoint applications. In addition, Silicon Avalanche Diodes provide 600 watts per wire of protection against harmful data line transient surges The Model 2085 provides high speed RS-232 to RS-485 conversion over one or two unconditioned twisted pair. Otherwise, the Model 2085 has the same features and specifications as the Model 2084. Model 2086 includes optical isolation along with the same set of features provided with the Model 2085. The Model 2086 requires an external power supply.

Suppliers

Company
Product
Description
Supplier Links
Interface Powered Converter - Model 2085 - Data Connect Enterprise, Inc.
Olney, MD, USA
Interface Powered Converter
Model 2085
Interface Powered Converter Model 2085
The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration parameters, allowing the unit to be "fine tuned" to a variety of point-to-point or multipoint applications. In addition, Silicon Avalanche Diodes provide 600 watts per wire of protection against harmful data line transient surges The Model 2085 provides high speed RS-232 to RS-485 conversion over one or two unconditioned twisted pair. Otherwise, the Model 2085 has the same features and specifications as the Model 2084. Model 2086 includes optical isolation along with the same set of features provided with the Model 2085. The Model 2086 requires an external power supply.

The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration parameters, allowing the unit to be "fine tuned" to a variety of point-to-point or multipoint applications. In addition, Silicon Avalanche Diodes provide 600 watts per wire of protection against harmful data line transient surges
The Model 2085 provides high speed RS-232 to RS-485 conversion over one or two unconditioned twisted pair. Otherwise, the Model 2085 has the same features and specifications as the Model 2084.
Model 2086 includes optical isolation along with the same set of features provided with the Model 2085. The Model 2086 requires an external power supply.

Supplier's Site
High Speed RS-232 to RS-485 Interface Converter - Model 2085 - Data Connect Enterprise, Inc.
Olney, MD, USA
High Speed RS-232 to RS-485 Interface Converter
Model 2085
High Speed RS-232 to RS-485 Interface Converter Model 2085
The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration parameters, allowing the unit to be "fine tuned" to a variety of point-to-point or multipoint applications. In addition, Silicon Avalanche Diodes provide 600 watts per wire of protection against harmful data line transient surges The Model 2085 provides high speed RS-232 to RS-485 conversion over one or two unconditioned twisted pair. Otherwise, the Model 2085 has the same features and specifications as the Model 2084. Model 2086 includes optical isolation along with the same set of features provided with the Model 2085. The Model 2086 requires an external power supply.

The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration parameters, allowing the unit to be "fine tuned" to a variety of point-to-point or multipoint applications. In addition, Silicon Avalanche Diodes provide 600 watts per wire of protection against harmful data line transient surges
The Model 2085 provides high speed RS-232 to RS-485 conversion over one or two unconditioned twisted pair. Otherwise, the Model 2085 has the same features and specifications as the Model 2084.
Model 2086 includes optical isolation along with the same set of features provided with the Model 2085. The Model 2086 requires an external power supply.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc. Data Connect Enterprise, Inc.
Product Category Serial Communications Products Serial Communications Products
Product Number Model 2085 Model 2085
Product Name Interface Powered Converter High Speed RS-232 to RS-485 Interface Converter
Device Type Converter Converter
Unlock Full Specs
to access all available technical data

Similar Products

Isolated RS-232, 2-Ports, DB9, PCIe I/F - MOS-1120Y-0202E - Advantech
Specs
Serial Protocol RS232
Network / Bus PCI; PCI Express Mini Card Revision 1.2
Data Rate 0.0500 to 922 kbps
View Details
DIN Rail Dual Port Signal-Powered RS-232 Line Driver - DCP35-P - Dataforth Corporation
Specs
Device Type RS232 Line Driver
Serial Protocol RS232
Form Factor DIN Rail
View Details
Electrical interface - CPV10-GE-ASI-4E4A-Z-M8-CE - Festo Corporation
Specs
Network / Bus Fieldbus
View Details