Data Connect Enterprise, Inc. Co-Directional G.703 Converter Model 2070

Description
The Patton Model 2070 Series inter-face converters allow a router-or similar WAN device-with a V.24 (RS-232), V.35 or X.21 port to connect to a G.703/64k co-directional (PCM) network. Offering switchable internal, external or network clocking options, the Patton Model 2070 Series converters support bi-directional, synchronous communication at a data rate of 64 kbps.The Patton Model 2070 Series includes three variations: The Model 2070/AM plugs directly into an RS-232 DTE, and is equipped with a male DB-25 connector.The Model 2070/CM plugs directly into a V.35 DTE, and is equipped with an M/34 male connector. The Model 2070/DM plugs into an X.21 DTE, and isequipped with a male DB-15 connector at the end of a 6" (15.25cm) cable. All versions come with an RJ-45 jack for 120 ohm twisted pair network termination (termination to a 75 ohm network can be accomplished using the Patton Model 460 balun-see below). Patton Model 2070 Series converters incorporate local loopback and G.703 loopback diagnostic modes. Diagnostic modes are controlled by a switch, or by the local DTE (V.24 or V.35 versions only). Rear panel LED indicators monitor Test Mode and Synchronization. Synchronous clock jitter is attenuated in accordance with the G.823 specification. For protection against ground loops and transient surges, the Patton Model 2070 Series converters incorporate both trans-former isolation and surge protection. Power is supplied to the Patton Model 2070 Series converters by an external power supply. When used in a point-to-point environment, distances up to 5250 feet (1600m) are attainable using two 24 AWG (.5mm) twisted pairs.
Description
The Patton Model 2070 Series inter-face converters allow a router-or similar WAN device-with a V.24 (RS-232), V.35 or X.21 port to connect to a G.703/64k co-directional (PCM) network. Offering switchable internal, external or network clocking options, the Patton Model 2070 Series converters support bi-directional, synchronous communication at a data rate of 64 kbps.The Patton Model 2070 Series includes three variations: The Model 2070/AM plugs directly into an RS-232 DTE, and is equipped with a male DB-25 connector.The Model 2070/CM plugs directly into a V.35 DTE, and is equipped with an M/34 male connector. The Model 2070/DM plugs into an X.21 DTE, and isequipped with a male DB-15 connector at the end of a 6" (15.25cm) cable. All versions come with an RJ-45 jack for 120 ohm twisted pair network termination (termination to a 75 ohm network can be accomplished using the Patton Model 460 balun-see below). Patton Model 2070 Series converters incorporate local loopback and G.703 loopback diagnostic modes. Diagnostic modes are controlled by a switch, or by the local DTE (V.24 or V.35 versions only). Rear panel LED indicators monitor Test Mode and Synchronization. Synchronous clock jitter is attenuated in accordance with the G.823 specification. For protection against ground loops and transient surges, the Patton Model 2070 Series converters incorporate both trans-former isolation and surge protection. Power is supplied to the Patton Model 2070 Series converters by an external power supply. When used in a point-to-point environment, distances up to 5250 feet (1600m) are attainable using two 24 AWG (.5mm) twisted pairs.

Suppliers

Company
Product
Description
Supplier Links
Co-Directional G.703 Converter - Model 2070 - Data Connect Enterprise, Inc.
Olney, MD, USA
Co-Directional G.703 Converter
Model 2070
Co-Directional G.703 Converter Model 2070
The Patton Model 2070 Series inter-face converters allow a router-or similar WAN device-with a V.24 (RS-232), V.35 or X.21 port to connect to a G.703/64k co-directional (PCM) network. Offering switchable internal, external or network clocking options, the Patton Model 2070 Series converters support bi-directional, synchronous communication at a data rate of 64 kbps.The Patton Model 2070 Series includes three variations: The Model 2070/AM plugs directly into an RS-232 DTE, and is equipped with a male DB-25 connector.The Model 2070/CM plugs directly into a V.35 DTE, and is equipped with an M/34 male connector. The Model 2070/DM plugs into an X.21 DTE, and isequipped with a male DB-15 connector at the end of a 6" (15.25cm) cable. All versions come with an RJ-45 jack for 120 ohm twisted pair network termination (termination to a 75 ohm network can be accomplished using the Patton Model 460 balun-see below). Patton Model 2070 Series converters incorporate local loopback and G.703 loopback diagnostic modes. Diagnostic modes are controlled by a switch, or by the local DTE (V.24 or V.35 versions only). Rear panel LED indicators monitor Test Mode and Synchronization. Synchronous clock jitter is attenuated in accordance with the G.823 specification. For protection against ground loops and transient surges, the Patton Model 2070 Series converters incorporate both trans-former isolation and surge protection. Power is supplied to the Patton Model 2070 Series converters by an external power supply. When used in a point-to-point environment, distances up to 5250 feet (1600m) are attainable using two 24 AWG (.5mm) twisted pairs.

The Patton Model 2070 Series inter-face converters allow a router-or similar WAN device-with a V.24 (RS-232), V.35 or X.21 port to connect to a G.703/64k co-directional (PCM) network. Offering switchable internal, external or network clocking options, the Patton Model 2070 Series converters support bi-directional, synchronous communication at a data rate of 64 kbps.The Patton Model 2070 Series includes three variations: The Model 2070/AM plugs directly into an RS-232 DTE, and is equipped with a male DB-25 connector.The Model 2070/CM plugs directly into a V.35 DTE, and is equipped with an M/34 male connector. The Model 2070/DM plugs into an X.21 DTE, and isequipped with a male DB-15 connector at the end of a 6" (15.25cm) cable. All versions come with an RJ-45 jack for 120 ohm twisted pair network termination (termination to a 75 ohm network can be accomplished using the Patton Model 460 balun-see below). Patton Model 2070 Series converters incorporate local loopback and G.703 loopback diagnostic modes. Diagnostic modes are controlled by a switch, or by the local DTE (V.24 or V.35 versions only). Rear panel LED indicators monitor Test Mode and Synchronization. Synchronous clock jitter is attenuated in accordance with the G.823 specification. For protection against ground loops and transient surges, the Patton Model 2070 Series converters incorporate both trans-former isolation and surge protection. Power is supplied to the Patton Model 2070 Series converters by an external power supply. When used in a point-to-point environment, distances up to 5250 feet (1600m) are attainable using two 24 AWG (.5mm) twisted pairs.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Serial Communications Products
Product Number Model 2070
Product Name Co-Directional G.703 Converter
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

USB Hubs - 2184470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hub
Network / Bus USB
Number of Ports 2
View Details
RS485 Board with Dual RJ45 Connectors for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Serial Protocol RS485
Connector RJ-11; RJ-45
View Details
VIPA SLIO Module, Communication Processor - 040-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Serial Protocol RS422; RS485
Data Rate 0.1500 to 115 kbps
Connector Terminal Module
View Details