Data Connect Enterprise, Inc. Self-Contained Converter Model 2027

Description
The Patton Model 2026 & 2027 miniature serial to parallel converters represent a breakthrough in size and performance. Self-contained units, the Model 2026 & 2027 support auto-directional data conversion, serial data rates to 38.4 kbps, and both hardware and X-ON/ X-OFF handshaking. Yet they don\92t require AC power or batteries for operation!Incorporat ing microprocessor technology, the Model 2026 & 2027 automatically orient themselves for serial-to-parallel or parallel-to-serial data conversion. They also sense which connected device is DTE and which is DCE, and orient themselves accordingly. Other parameters-data rate, flow control method (hardware or X-ON/X-OFF), parity and word length-are set by externally accessible DIP switches. A single LED indicator monitors five modes including transmission status. Standard connectors on the Model 2026 and 2027 are shown in the ordering table below. Custom connectors are also available.
Description
The Patton Model 2026 & 2027 miniature serial to parallel converters represent a breakthrough in size and performance. Self-contained units, the Model 2026 & 2027 support auto-directional data conversion, serial data rates to 38.4 kbps, and both hardware and X-ON/ X-OFF handshaking. Yet they don\92t require AC power or batteries for operation!Incorporat ing microprocessor technology, the Model 2026 & 2027 automatically orient themselves for serial-to-parallel or parallel-to-serial data conversion. They also sense which connected device is DTE and which is DCE, and orient themselves accordingly. Other parameters-data rate, flow control method (hardware or X-ON/X-OFF), parity and word length-are set by externally accessible DIP switches. A single LED indicator monitors five modes including transmission status. Standard connectors on the Model 2026 and 2027 are shown in the ordering table below. Custom connectors are also available.

Suppliers

Company
Product
Description
Supplier Links
Self-Contained Converter - Model 2027 - Data Connect Enterprise, Inc.
Olney, MD, USA
Self-Contained Converter
Model 2027
Self-Contained Converter Model 2027
The Patton Model 2026 & 2027 miniature serial to parallel converters represent a breakthrough in size and performance. Self-contained units, the Model 2026 & 2027 support auto-directional data conversion, serial data rates to 38.4 kbps, and both hardware and X-ON/ X-OFF handshaking. Yet they don\92t require AC power or batteries for operation!Incorporat ing microprocessor technology, the Model 2026 & 2027 automatically orient themselves for serial-to-parallel or parallel-to-serial data conversion. They also sense which connected device is DTE and which is DCE, and orient themselves accordingly. Other parameters-data rate, flow control method (hardware or X-ON/X-OFF), parity and word length-are set by externally accessible DIP switches. A single LED indicator monitors five modes including transmission status. Standard connectors on the Model 2026 and 2027 are shown in the ordering table below. Custom connectors are also available.

The Patton Model 2026 & 2027 miniature serial to parallel converters represent a breakthrough in size and performance. Self-contained units, the Model 2026 & 2027 support auto-directional data conversion, serial data rates to 38.4 kbps, and both hardware and X-ON/ X-OFF handshaking. Yet they don\92t require AC power or batteries for operation!Incorporating microprocessor technology, the Model 2026 & 2027 automatically orient themselves for serial-to-parallel or parallel-to-serial data conversion. They also sense which connected device is DTE and which is DCE, and orient themselves accordingly. Other parameters-data rate, flow control method (hardware or X-ON/X-OFF), parity and word length-are set by externally accessible DIP switches. A single LED indicator monitors five modes including transmission status. Standard connectors on the Model 2026 and 2027 are shown in the ordering table below. Custom connectors are also available.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Serial Interfaces
Product Number Model 2027
Product Name Self-Contained Converter
Data Rate 38.4 kbps
Unlock Full Specs
to access all available technical data

Similar Products

USB Sensor Interface - MF100 - Mark-10 Corporation
Specs
Serial Protocol USB
Network / Bus USB
Number of Ports 1
View Details
VIPA SLIO Module, Function Modules - 050-1BS00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Features Indicators
Agency Approvals UL Listing Mark
Operating Temperature 0.0 to 60 C (32 to 140 F)
View Details