Data Connect Enterprise, Inc. Mini, X.21 to V.35 Converter Model 2016

Description
The Patton Model 2016 X.21 to V.35 converter lets a synchronous X.21 device communicate bi-directionally with a synchronous V.35 device. The Model 2016 requires no AC power or batteries for operation and supports data rates up to 2.048 Mbps. Operating full or half duplex, the Model 2016 passes all necessary clocking and control signals, and is transparent to protocol. The Model 2016 connects directly to an X.21 interface using a male or female DB-15 connector. A 6ft (1.8m) cable terminated in a male or female M/34 connector-or a male or female DB-25 connector-plugs into the V.35 device. Various connector and gender combinations, enable the Model 2016 to work in a wide array of networking applications.
Description
The Patton Model 2016 X.21 to V.35 converter lets a synchronous X.21 device communicate bi-directionally with a synchronous V.35 device. The Model 2016 requires no AC power or batteries for operation and supports data rates up to 2.048 Mbps. Operating full or half duplex, the Model 2016 passes all necessary clocking and control signals, and is transparent to protocol. The Model 2016 connects directly to an X.21 interface using a male or female DB-15 connector. A 6ft (1.8m) cable terminated in a male or female M/34 connector-or a male or female DB-25 connector-plugs into the V.35 device. Various connector and gender combinations, enable the Model 2016 to work in a wide array of networking applications.

Suppliers

Company
Product
Description
Supplier Links
Mini, X.21 to V.35 Converter - Model 2016 - Data Connect Enterprise, Inc.
Olney, MD, USA
Mini, X.21 to V.35 Converter
Model 2016
Mini, X.21 to V.35 Converter Model 2016
The Patton Model 2016 X.21 to V.35 converter lets a synchronous X.21 device communicate bi-directionally with a synchronous V.35 device. The Model 2016 requires no AC power or batteries for operation and supports data rates up to 2.048 Mbps. Operating full or half duplex, the Model 2016 passes all necessary clocking and control signals, and is transparent to protocol. The Model 2016 connects directly to an X.21 interface using a male or female DB-15 connector. A 6ft (1.8m) cable terminated in a male or female M/34 connector-or a male or female DB-25 connector-plugs into the V.35 device. Various connector and gender combinations, enable the Model 2016 to work in a wide array of networking applications.

The Patton Model 2016 X.21 to V.35 converter lets a synchronous X.21 device communicate bi-directionally with a synchronous V.35 device. The Model 2016 requires no AC power or batteries for operation and supports data rates up to 2.048 Mbps. Operating full or half duplex, the Model 2016 passes all necessary clocking and control signals, and is transparent to protocol. The Model 2016 connects directly to an X.21 interface using a male or female DB-15 connector. A 6ft (1.8m) cable terminated in a male or female M/34 connector-or a male or female DB-25 connector-plugs into the V.35 device. Various connector and gender combinations, enable the Model 2016 to work in a wide array of networking applications.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Serial Communications Products
Product Number Model 2016
Product Name Mini, X.21 to V.35 Converter
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

ULI-227D3 - RS-232 (DB9F) to 3.3 Volt TTL (DB9 Male) Converter, Port Powered - BB-232LPTTL33 - Advantech
Specs
Device Type Converter
Serial Protocol RS232
Form Factor Inline
View Details
DIN Rail Dual Port Signal-Powered RS-232 Line Driver - DCP35-S - Dataforth Corporation
Specs
Device Type RS232 Line Driver
Serial Protocol RS232
Form Factor DIN Rail
View Details
Electrical interface - CPV14-GE-PT-8 - Festo Corporation
Specs
Data Rate 38.4 to 230 kbps
Number of Ports 1
Connector Device, 5-pin
View Details