Data Connect Enterprise, Inc. Passive, RS-530 to V.35 Converter Model 2014

Description
The Patton Model 2014 RS-530 to V.35 converter lets a synchronous RS-530 device communicate bi-directionally with a synchronous V.35 device. The Model 2014 requires no AC power or batteries to operate and supports data rates to 2 Mbps. Operating full or half duplex, the Model 2014 passes all necessary clocking and control signals, and is transparent to protocol. The Patton Model 2014 connects directly to the synchronous RS-530 interface using a male or female DB-25 connector. A male or female M/34 connector at the end of an integral 6 foot (1.8m) cable plugs into the V.35 device. Models with any combination of DTE and DCE wiring are available, thus eliminating the need for special crossover cables.
Description
The Patton Model 2014 RS-530 to V.35 converter lets a synchronous RS-530 device communicate bi-directionally with a synchronous V.35 device. The Model 2014 requires no AC power or batteries to operate and supports data rates to 2 Mbps. Operating full or half duplex, the Model 2014 passes all necessary clocking and control signals, and is transparent to protocol. The Patton Model 2014 connects directly to the synchronous RS-530 interface using a male or female DB-25 connector. A male or female M/34 connector at the end of an integral 6 foot (1.8m) cable plugs into the V.35 device. Models with any combination of DTE and DCE wiring are available, thus eliminating the need for special crossover cables.

Suppliers

Company
Product
Description
Supplier Links
Passive, RS-530 to V.35 Converter - Model 2014 - Data Connect Enterprise, Inc.
Olney, MD, USA
Passive, RS-530 to V.35 Converter
Model 2014
Passive, RS-530 to V.35 Converter Model 2014
The Patton Model 2014 RS-530 to V.35 converter lets a synchronous RS-530 device communicate bi-directionally with a synchronous V.35 device. The Model 2014 requires no AC power or batteries to operate and supports data rates to 2 Mbps. Operating full or half duplex, the Model 2014 passes all necessary clocking and control signals, and is transparent to protocol. The Patton Model 2014 connects directly to the synchronous RS-530 interface using a male or female DB-25 connector. A male or female M/34 connector at the end of an integral 6 foot (1.8m) cable plugs into the V.35 device. Models with any combination of DTE and DCE wiring are available, thus eliminating the need for special crossover cables.

The Patton Model 2014 RS-530 to V.35 converter lets a synchronous RS-530 device communicate bi-directionally with a synchronous V.35 device. The Model 2014 requires no AC power or batteries to operate and supports data rates to 2 Mbps. Operating full or half duplex, the Model 2014 passes all necessary clocking and control signals, and is transparent to protocol. The Patton Model 2014 connects directly to the synchronous RS-530 interface using a male or female DB-25 connector. A male or female M/34 connector at the end of an integral 6 foot (1.8m) cable plugs into the V.35 device. Models with any combination of DTE and DCE wiring are available, thus eliminating the need for special crossover cables.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Serial Communications Products
Product Number Model 2014
Product Name Passive, RS-530 to V.35 Converter
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Serial Port Adapter, RS-232 DB9 M, Null Modem - BB-31D1-28100 - Advantech
Specs
Device Type Adapter
Serial Protocol RS232
View Details
Fully Isolated RS-232/485 Converter - LDM485-S - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0 to 57.6 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPX-CTEL-2-M12-5POL-LK - Festo Corporation
Specs
Number of Ports 2
Connector M12 A-coded 2x socket 5-pin
View Details