Data Connect Enterprise, Inc. Serial Data Extender IG96HFP

Description
The IG96HFP industrial grade 9.6 kbps hyper fast modem is designed to operate over 4-wire full duplex or 2 wire half duplex unconditioned leased lines or private metallic circuits. For optimum performance, the modem employs QAM modulations along with its adaptive equalizers to communicate over a variety of private transmissions lines at a distance up to 16.1 miles, The IG96HFP supports DTE/RTUs with an EIA RS-232 andRS-485 serial port at speeds of 9600, 4800, 2400 and 1200 bps. EIA its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) in multi-point polling applications. The triple mode capability allows the IG96HFP industrial grade 9.6 kbps hyper fast poll modem to communicate with the older generation\ DSP9612FP at up to 9600 kbps and both the Bell 202T and V.23 FSK modem at up to 1200 bps. The IG96HFP industrial grade 9.6 kbps hyper fast poll modem to range AC or DC power supply voltage and temperatures, with proven reliability and ease of installation, the IG96HFP is deal for point-to-multipoint polling networks, where fast training time and low-network latency are critical for system performance.
Description
The IG96HFP industrial grade 9.6 kbps hyper fast modem is designed to operate over 4-wire full duplex or 2 wire half duplex unconditioned leased lines or private metallic circuits. For optimum performance, the modem employs QAM modulations along with its adaptive equalizers to communicate over a variety of private transmissions lines at a distance up to 16.1 miles, The IG96HFP supports DTE/RTUs with an EIA RS-232 andRS-485 serial port at speeds of 9600, 4800, 2400 and 1200 bps. EIA its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) in multi-point polling applications. The triple mode capability allows the IG96HFP industrial grade 9.6 kbps hyper fast poll modem to communicate with the older generation\ DSP9612FP at up to 9600 kbps and both the Bell 202T and V.23 FSK modem at up to 1200 bps. The IG96HFP industrial grade 9.6 kbps hyper fast poll modem to range AC or DC power supply voltage and temperatures, with proven reliability and ease of installation, the IG96HFP is deal for point-to-multipoint polling networks, where fast training time and low-network latency are critical for system performance.

Suppliers

Company
Product
Description
Supplier Links
Serial Data Extender - IG96HFP - Data Connect Enterprise, Inc.
Olney, MD, USA
Serial Data Extender
IG96HFP
Serial Data Extender IG96HFP
The IG96HFP industrial grade 9.6 kbps hyper fast modem is designed to operate over 4-wire full duplex or 2 wire half duplex unconditioned leased lines or private metallic circuits. For optimum performance, the modem employs QAM modulations along with its adaptive equalizers to communicate over a variety of private transmissions lines at a distance up to 16.1 miles, The IG96HFP supports DTE/RTUs with an EIA RS-232 andRS-485 serial port at speeds of 9600, 4800, 2400 and 1200 bps. EIA its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) in multi-point polling applications. The triple mode capability allows the IG96HFP industrial grade 9.6 kbps hyper fast poll modem to communicate with the older generation\ DSP9612FP at up to 9600 kbps and both the Bell 202T and V.23 FSK modem at up to 1200 bps. The IG96HFP industrial grade 9.6 kbps hyper fast poll modem to range AC or DC power supply voltage and temperatures, with proven reliability and ease of installation, the IG96HFP is deal for point-to-multipoint polling networks, where fast training time and low-network latency are critical for system performance.

The IG96HFP industrial grade 9.6 kbps hyper fast modem is designed to operate over 4-wire full duplex or 2 wire half duplex unconditioned leased lines or private metallic circuits. For optimum performance, the modem employs QAM modulations along with its adaptive equalizers to communicate over a variety of private transmissions lines at a distance up to 16.1 miles, The IG96HFP supports DTE/RTUs with an EIA RS-232 andRS-485 serial port at speeds of 9600, 4800, 2400 and 1200 bps. EIA its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) in multi-point polling applications.

The triple mode capability allows the IG96HFP industrial grade 9.6 kbps hyper fast poll modem to communicate with the older generation\ DSP9612FP at up to 9600 kbps and both the Bell 202T and V.23 FSK modem at up to 1200 bps.

The IG96HFP industrial grade 9.6 kbps hyper fast poll modem to range AC or DC power supply voltage and temperatures, with proven reliability and ease of installation, the IG96HFP is deal for point-to-multipoint polling networks, where fast training time and low-network latency are critical for system performance.

Supplier's Site
Serial Data Extender - IG96HFP - Data Connect Enterprise, Inc.
Olney, MD, USA
Serial Data Extender
IG96HFP
Serial Data Extender IG96HFP
The IG96HFP industrial grade 9.6 kbps hyper fast modem is designed to operate over 4-wire full duplex or 2 wire half duplex unconditioned leased lines or private metallic circuits. For optimum performance, the modem employs QAM modulations along with its adaptive equalizers to communicate over a variety of private transmissions lines at a distance up to 16.1 miles, The IG96HFP supports DTE/RTUs with an EIA RS-232 andRS-485 serial port at speeds of 9600, 4800, 2400 and 1200 bps. EIA its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) in multi-point polling applications. The triple mode capability allows the IG96HFP industrial grade 9.6 kbps hyper fast poll modem to communicate with the older generation\ DSP9612FP at up to 9600 kbps and both the Bell 202T and V.23 FSK modem at up to 1200 bps. The IG96HFP industrial grade 9.6 kbps hyper fast poll modem to range AC or DC power supply voltage and temperatures, with proven reliability and ease of installation, the IG96HFP is deal for point-to-multipoint polling networks, where fast training time and low-network latency are critical for system performance.

The IG96HFP industrial grade 9.6 kbps hyper fast modem is designed to operate over 4-wire full duplex or 2 wire half duplex unconditioned leased lines or private metallic circuits. For optimum performance, the modem employs QAM modulations along with its adaptive equalizers to communicate over a variety of private transmissions lines at a distance up to 16.1 miles, The IG96HFP supports DTE/RTUs with an EIA RS-232 andRS-485 serial port at speeds of 9600, 4800, 2400 and 1200 bps. EIA its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) in multi-point polling applications.

The triple mode capability allows the IG96HFP industrial grade 9.6 kbps hyper fast poll modem to communicate with the older generation\ DSP9612FP at up to 9600 kbps and both the Bell 202T and V.23 FSK modem at up to 1200 bps.

The IG96HFP industrial grade 9.6 kbps hyper fast poll modem to range AC or DC power supply voltage and temperatures, with proven reliability and ease of installation, the IG96HFP is deal for point-to-multipoint polling networks, where fast training time and low-network latency are critical for system performance.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc. Data Connect Enterprise, Inc.
Product Category Serial Communications Products Serial Communications Products
Product Number IG96HFP IG96HFP
Product Name Serial Data Extender Serial Data Extender
Serial Protocol RS232; RS422; RS485 RS232; RS422; RS485
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - EKI-1524-BE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Fully Isolated RS-232/422 Converter - LDM422-PT - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV14-GE-PT-8 - Festo Corporation
Specs
Data Rate 38.4 to 230 kbps
Number of Ports 1
Connector Device, 5-pin
View Details