Data Connect Enterprise, Inc. Serial Data Extender IG192HFP

Description
The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over 4-wire full duplex or 2-wire half duplex unconditional leased line or private metallic circuits. For optimum performance, the modem employs QAM modulation and Viterbi decoding scheme along with its adaptive equalizer to communicate over variety of private transmission lines at distance up to 16.1 miles. The IG192HFP supports DTE/RTUs with and EIA RS-232 and RS-485 serial port at speeds of 1900, 9600, 4800, 2400 and 1200bps. With its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) multi-point polling applications. The triple mode capability allows the IG192HFP industrial grade 19.2kbps hyper fast poll modem to communicate with older generating DSP9612FP at up to 9600kbps the Bell 202T and V.23 FSK modems at up to 1200bps. The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over a wide range of AC or DC power supply voltages and temperatures. With proven reliability and ease of installation, the IG192HFP is deal for point-to-multipoint polling network, where fast training time and low network latency are critical for system performance.
Description
The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over 4-wire full duplex or 2-wire half duplex unconditional leased line or private metallic circuits. For optimum performance, the modem employs QAM modulation and Viterbi decoding scheme along with its adaptive equalizer to communicate over variety of private transmission lines at distance up to 16.1 miles. The IG192HFP supports DTE/RTUs with and EIA RS-232 and RS-485 serial port at speeds of 1900, 9600, 4800, 2400 and 1200bps. With its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) multi-point polling applications. The triple mode capability allows the IG192HFP industrial grade 19.2kbps hyper fast poll modem to communicate with older generating DSP9612FP at up to 9600kbps the Bell 202T and V.23 FSK modems at up to 1200bps. The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over a wide range of AC or DC power supply voltages and temperatures. With proven reliability and ease of installation, the IG192HFP is deal for point-to-multipoint polling network, where fast training time and low network latency are critical for system performance.

Suppliers

Company
Product
Description
Supplier Links
Serial Data Extender - IG192HFP - Data Connect Enterprise, Inc.
Olney, MD, USA
Serial Data Extender
IG192HFP
Serial Data Extender IG192HFP
The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over 4-wire full duplex or 2-wire half duplex unconditional leased line or private metallic circuits. For optimum performance, the modem employs QAM modulation and Viterbi decoding scheme along with its adaptive equalizer to communicate over variety of private transmission lines at distance up to 16.1 miles. The IG192HFP supports DTE/RTUs with and EIA RS-232 and RS-485 serial port at speeds of 1900, 9600, 4800, 2400 and 1200bps. With its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) multi-point polling applications. The triple mode capability allows the IG192HFP industrial grade 19.2kbps hyper fast poll modem to communicate with older generating DSP9612FP at up to 9600kbps the Bell 202T and V.23 FSK modems at up to 1200bps. The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over a wide range of AC or DC power supply voltages and temperatures. With proven reliability and ease of installation, the IG192HFP is deal for point-to-multipoint polling network, where fast training time and low network latency are critical for system performance.

The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over 4-wire full duplex or 2-wire half duplex unconditional leased line or private metallic circuits. For optimum performance, the modem employs QAM modulation and Viterbi decoding scheme along with its adaptive equalizer to communicate over variety of private transmission lines at distance up to 16.1 miles. The IG192HFP supports DTE/RTUs with and EIA RS-232 and RS-485 serial port at speeds of 1900, 9600, 4800, 2400 and 1200bps. With its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) multi-point polling applications.

The triple mode capability allows the IG192HFP industrial grade 19.2kbps hyper fast poll modem to communicate with older generating DSP9612FP at up to 9600kbps the Bell 202T and V.23 FSK modems at up to 1200bps.

The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over a wide range of AC or DC power supply voltages and temperatures. With proven reliability and ease of installation, the IG192HFP is deal for point-to-multipoint polling network, where fast training time and low network latency are critical for system performance.

Supplier's Site
Serial Data Extende - IG192HFP - Data Connect Enterprise, Inc.
Olney, MD, USA
Serial Data Extende
IG192HFP
Serial Data Extende IG192HFP
The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over 4-wire full duplex or 2-wire half duplex unconditional leased line or private metallic circuits. For optimum performance, the modem employs QAM modulation and Viterbi decoding scheme along with its adaptive equalizer to communicate over variety of private transmission lines at distance up to 16.1 miles. The IG192HFP supports DTE/RTUs with and EIA RS-232 and RS-485 serial port at speeds of 1900, 9600, 4800, 2400 and 1200bps. With its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) multi-point polling applications. The triple mode capability allows the IG192HFP industrial grade 19.2kbps hyper fast poll modem to communicate with older generating DSP9612FP at up to 9600kbps the Bell 202T and V.23 FSK modems at up to 1200bps. The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over a wide range of AC or DC power supply voltages and temperatures. With proven reliability and ease of installation, the IG192HFP is deal for point-to-multipoint polling network, where fast training time and low network latency are critical for system performance.

The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over 4-wire full duplex or 2-wire half duplex unconditional leased line or private metallic circuits. For optimum performance, the modem employs QAM modulation and Viterbi decoding scheme along with its adaptive equalizer to communicate over variety of private transmission lines at distance up to 16.1 miles. The IG192HFP supports DTE/RTUs with and EIA RS-232 and RS-485 serial port at speeds of 1900, 9600, 4800, 2400 and 1200bps. With its Auto-RTS mode, the modem can support DTE/RTUs with 3-wire serial interface (TD, RD, and SG) multi-point polling applications.

The triple mode capability allows the IG192HFP industrial grade 19.2kbps hyper fast poll modem to communicate with older generating DSP9612FP at up to 9600kbps the Bell 202T and V.23 FSK modems at up to 1200bps.

The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over a wide range of AC or DC power supply voltages and temperatures. With proven reliability and ease of installation, the IG192HFP is deal for point-to-multipoint polling network, where fast training time and low network latency are critical for system performance.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc. Data Connect Enterprise, Inc.
Product Category Serial Communications Products Serial Communications Products
Product Number IG192HFP IG192HFP
Product Name Serial Data Extender Serial Data Extende
Serial Protocol RS232; RS422; RS485 RS232; RS422; RS485
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Modem Splitter - 9703 - S.I. Tech, Inc.
Specs
Device Type Hub; Modem Splitter
Serial Protocol RS232
Form Factor Rack Mounted
View Details
USB Hubs - 2565289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hub
Network / Bus USB
Number of Ports 2
View Details
USB Interface Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Network / Bus USB
Connector RJ-45
View Details