The Data Connect High Power Wireless 5GHz 18dBi Flat Antenna operates unidirectional outdoor at 5100-5900MHz with Beam-width Degree of 10 degrees horizontal and 10 degrees vertical.
The Data Connect 2178 High Power Wireless 5GHz 10dBi Omni-directional- Antenna for use outdoor with a 360 degree Horizontal Spread & a 6 degree Vertical Spread.
The Data Connect 2178 High Power Wireless 5GHz 16.5dBi Sector Antenna for use outdoor with a 120 degree Horizontal Spread & a 10 degree Vertical Spread.
| Data Connect Enterprise, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | 2178HPWA |
| Product Name | High Power Wireless Antennas |
| Applications | Modem or Wireless Network |
| Pattern Type | Omni directional |
| Primary Frequency Range | 5100.0 to 5900.0 MHz |
| Gain | 18 dB |
Vertical & 2 x Dual Slant ±45°