Data Connect Enterprise, Inc. Opto-Isolated Short Range Line Driver 1070 Series

Description
Features Data Rates from 1.2 to 19.2 kbps Distances to 10 Miles (16.1 Km) Point-to-Point or Multipoint Operation Optically Isolated & Surge Protected Local and Remote Analog Loopback Test Modes External AC Power Overcomes Limits of Low RS-232 Power Internal or External Clocking, Set by External Switch Tri-State LED Status Indicators Both an RJ-11 Jack and Terminal Block Included Overview The Model 1070 AC Powered, Synchronous Short Range Modem is designed with three RS-232 communications environments in mind: low power, high noise and mission critical. A low power environment is one where the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission is impeded by unwanted energy on the twisted pair line. The Model 1070 counters this problem in several ways: Optical isolation eliminates ground loop currents in between-building applications. Silicon Avalanche Diode surge protection takes out data line transients from lightning strikes and other sources of EMR. Finally, a custom VLSI chip inside the Model 1070 filters out noise separately at each data rate. A mission critical environment is one where data integrity is essential. The user needs to insure that the modem connection is operating properly and that the data is being passed. The Model 1070 insures data integrity, not only by using surge protection and optical isolation, but by providing local and remote loopback tests and front panel LED signal monitors. In addition to being ideal for low power, high noise and mission critical environments, the Model 1070 has convenience features that make it the best choice for many other sync. applications: The 1070 handles both hardware and software flow control requirements, has both a terminal block and RJ-11 jack for twisted pair hook up, and provides external access for all configuration switches.
Description
Features Data Rates from 1.2 to 19.2 kbps Distances to 10 Miles (16.1 Km) Point-to-Point or Multipoint Operation Optically Isolated & Surge Protected Local and Remote Analog Loopback Test Modes External AC Power Overcomes Limits of Low RS-232 Power Internal or External Clocking, Set by External Switch Tri-State LED Status Indicators Both an RJ-11 Jack and Terminal Block Included Overview The Model 1070 AC Powered, Synchronous Short Range Modem is designed with three RS-232 communications environments in mind: low power, high noise and mission critical. A low power environment is one where the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission is impeded by unwanted energy on the twisted pair line. The Model 1070 counters this problem in several ways: Optical isolation eliminates ground loop currents in between-building applications. Silicon Avalanche Diode surge protection takes out data line transients from lightning strikes and other sources of EMR. Finally, a custom VLSI chip inside the Model 1070 filters out noise separately at each data rate. A mission critical environment is one where data integrity is essential. The user needs to insure that the modem connection is operating properly and that the data is being passed. The Model 1070 insures data integrity, not only by using surge protection and optical isolation, but by providing local and remote loopback tests and front panel LED signal monitors. In addition to being ideal for low power, high noise and mission critical environments, the Model 1070 has convenience features that make it the best choice for many other sync. applications: The 1070 handles both hardware and software flow control requirements, has both a terminal block and RJ-11 jack for twisted pair hook up, and provides external access for all configuration switches.

Suppliers

Company
Product
Description
Supplier Links
Opto-Isolated Short Range Line Driver - 1070 Series - Data Connect Enterprise, Inc.
Olney, MD, USA
Opto-Isolated Short Range Line Driver
1070 Series
Opto-Isolated Short Range Line Driver 1070 Series
Features Data Rates from 1.2 to 19.2 kbps Distances to 10 Miles (16.1 Km) Point-to-Point or Multipoint Operation Optically Isolated & Surge Protected Local and Remote Analog Loopback Test Modes External AC Power Overcomes Limits of Low RS-232 Power Internal or External Clocking, Set by External Switch Tri-State LED Status Indicators Both an RJ-11 Jack and Terminal Block Included Overview The Model 1070 AC Powered, Synchronous Short Range Modem is designed with three RS-232 communications environments in mind: low power, high noise and mission critical. A low power environment is one where the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission is impeded by unwanted energy on the twisted pair line. The Model 1070 counters this problem in several ways: Optical isolation eliminates ground loop currents in between-building applications. Silicon Avalanche Diode surge protection takes out data line transients from lightning strikes and other sources of EMR. Finally, a custom VLSI chip inside the Model 1070 filters out noise separately at each data rate. A mission critical environment is one where data integrity is essential. The user needs to insure that the modem connection is operating properly and that the data is being passed. The Model 1070 insures data integrity, not only by using surge protection and optical isolation, but by providing local and remote loopback tests and front panel LED signal monitors. In addition to being ideal for low power, high noise and mission critical environments, the Model 1070 has convenience features that make it the best choice for many other sync. applications: The 1070 handles both hardware and software flow control requirements, has both a terminal block and RJ-11 jack for twisted pair hook up, and provides external access for all configuration switches.

Features

  • Data Rates from 1.2 to 19.2 kbps
  • Distances to 10 Miles (16.1 Km)
  • Point-to-Point or Multipoint Operation
  • Optically Isolated & Surge Protected
  • Local and Remote Analog Loopback Test Modes
  • External AC Power Overcomes Limits of Low RS-232 Power
  • Internal or External Clocking, Set by External Switch
  • Tri-State LED Status Indicators
  • Both an RJ-11 Jack and Terminal Block Included

Overview
The Model 1070 AC Powered, Synchronous Short Range Modem is designed with three RS-232 communications environments in mind: low power, high noise and mission critical. A low power environment is one where the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts.

A high noise environment is one where transmission is impeded by unwanted energy on the twisted pair line. The Model 1070 counters this problem in several ways: Optical isolation eliminates ground loop currents in between-building applications. Silicon Avalanche Diode surge protection takes out data line transients from lightning strikes and other sources of EMR. Finally, a custom VLSI chip inside the Model 1070 filters out noise separately at each data rate.

A mission critical environment is one where data integrity is essential. The user needs to insure that the modem connection is operating properly and that the data is being passed. The Model 1070 insures data integrity, not only by using surge protection and optical isolation, but by providing local and remote loopback tests and front panel LED signal monitors.

In addition to being ideal for low power, high noise and mission critical environments, the Model 1070 has convenience features that make it the best choice for many other sync. applications: The 1070 handles both hardware and software flow control requirements, has both a terminal block and RJ-11 jack for twisted pair hook up, and provides external access for all configuration switches.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Line Drivers
Product Number 1070 Series
Product Name Opto-Isolated Short Range Line Driver
Unlock Full Specs
to access all available technical data

Similar Products