Data Connect Enterprise, Inc. AC Powered Short Range Line Driver 1050 Series

Description
Features Asynchronous RS-232 Operation over Two Twisted Pair Data Rates to 38,400 bps Optical Isolation Loopback Test Distances to 7 Miles (11.2 Km) on 24 AWG @ 1200 bps DCE/DTE Switchable LED Indicators Ultra-Compact Enclosure Overview The Model 1050 AC Powered Asynchronous Short Range Modem is to our AC powered short haul line what the Model 1000 is to our interface powered line-a basic short haul at a great price! And the Model 1050 has the key features you need: optical isolation, a local loopback test mode, LED indicators and a DCE/DTE switch. The Model 1050 supports asynchronous RS-232 data rates to 38.4 kbps. Distances of 7 miles (11.3 Km) are attainable over two 24 AWG twisted pair. Housed in an ultra-compact enclosure, the Model 1050 provides both an external RJ-11 jack and internal terminal block for line connection. On the RS-232 side, a female DB-25 is standard. The Model 1050 is designed for point-to-point applications, with one unit on each end of the line. However, the Model 1050 is also compatible with the Patton 1060 and 1226 short hauls.
Description
Features Asynchronous RS-232 Operation over Two Twisted Pair Data Rates to 38,400 bps Optical Isolation Loopback Test Distances to 7 Miles (11.2 Km) on 24 AWG @ 1200 bps DCE/DTE Switchable LED Indicators Ultra-Compact Enclosure Overview The Model 1050 AC Powered Asynchronous Short Range Modem is to our AC powered short haul line what the Model 1000 is to our interface powered line-a basic short haul at a great price! And the Model 1050 has the key features you need: optical isolation, a local loopback test mode, LED indicators and a DCE/DTE switch. The Model 1050 supports asynchronous RS-232 data rates to 38.4 kbps. Distances of 7 miles (11.3 Km) are attainable over two 24 AWG twisted pair. Housed in an ultra-compact enclosure, the Model 1050 provides both an external RJ-11 jack and internal terminal block for line connection. On the RS-232 side, a female DB-25 is standard. The Model 1050 is designed for point-to-point applications, with one unit on each end of the line. However, the Model 1050 is also compatible with the Patton 1060 and 1226 short hauls.

Suppliers

Company
Product
Description
Supplier Links
AC Powered Short Range Line Driver - 1050 Series - Data Connect Enterprise, Inc.
Olney, MD, USA
AC Powered Short Range Line Driver
1050 Series
AC Powered Short Range Line Driver 1050 Series
Features Asynchronous RS-232 Operation over Two Twisted Pair Data Rates to 38,400 bps Optical Isolation Loopback Test Distances to 7 Miles (11.2 Km) on 24 AWG @ 1200 bps DCE/DTE Switchable LED Indicators Ultra-Compact Enclosure Overview The Model 1050 AC Powered Asynchronous Short Range Modem is to our AC powered short haul line what the Model 1000 is to our interface powered line-a basic short haul at a great price! And the Model 1050 has the key features you need: optical isolation, a local loopback test mode, LED indicators and a DCE/DTE switch. The Model 1050 supports asynchronous RS-232 data rates to 38.4 kbps. Distances of 7 miles (11.3 Km) are attainable over two 24 AWG twisted pair. Housed in an ultra-compact enclosure, the Model 1050 provides both an external RJ-11 jack and internal terminal block for line connection. On the RS-232 side, a female DB-25 is standard. The Model 1050 is designed for point-to-point applications, with one unit on each end of the line. However, the Model 1050 is also compatible with the Patton 1060 and 1226 short hauls.

Features

  • Asynchronous RS-232 Operation over Two Twisted Pair
  • Data Rates to 38,400 bps
  • Optical Isolation
  • Loopback Test
  • Distances to 7 Miles (11.2 Km) on 24 AWG @ 1200 bps
  • DCE/DTE Switchable
  • LED Indicators
  • Ultra-Compact Enclosure

Overview
The Model 1050 AC Powered Asynchronous Short Range Modem is to our AC powered short haul line what the Model 1000 is to our interface powered line-a basic short haul at a great price! And the Model 1050 has the key features you need: optical isolation, a local loopback test mode, LED indicators and a DCE/DTE switch.

The Model 1050 supports asynchronous RS-232 data rates to 38.4 kbps. Distances of 7 miles (11.3 Km) are attainable over two 24 AWG twisted pair. Housed in an ultra-compact enclosure, the Model 1050 provides both an external RJ-11 jack and internal terminal block for line connection. On the RS-232 side, a female DB-25 is standard. The Model 1050 is designed for point-to-point applications, with one unit on each end of the line. However, the Model 1050 is also compatible with the Patton 1060 and 1226 short hauls.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Line Drivers
Product Number 1050 Series
Product Name AC Powered Short Range Line Driver
Unlock Full Specs
to access all available technical data

Similar Products