Data Connect Enterprise, Inc. High Speed Short Range Line Driver 1045 Series

Description
Features Async or Sync Operation Data Rates of 32, 56 & 64 kbps Distances to 6 Miles (9.7Km) Tri-State LED Indicators V.54 Loopback Test Modes Built-In V.52 BER Generator/Detector Internal, External or Receive Recover Clocking in Sync Mode Transformer Isolation & Surge Protection Overview The Model 1045 KiloModem™ is Patton's most capable plug-in short haul modem to date. The Model 1045 supports both async and sync communication at switch selectable data rates of 32, 56 and 64 kbps. Deriving power from an external AC transformer, the Model 1045 supports distances up to 6 miles/9.7Km (19 AWG @ 32 kbps) over two unconditioned twisted pair. Synchronous transmit clock options are internal, external and receive recover clock. The Model 1045 has both V.54 loopback diagnostics and a built-in V.52 BERT pattern generator/ detector. Transformer Isolation and surge protection guard against ground loops and transients. A rack mount version, the Model 1045RC, fits in Patton' 16 slot rack chassis and 2/4/8-slot ClusterBoxes™.
Description
Features Async or Sync Operation Data Rates of 32, 56 & 64 kbps Distances to 6 Miles (9.7Km) Tri-State LED Indicators V.54 Loopback Test Modes Built-In V.52 BER Generator/Detector Internal, External or Receive Recover Clocking in Sync Mode Transformer Isolation & Surge Protection Overview The Model 1045 KiloModem™ is Patton's most capable plug-in short haul modem to date. The Model 1045 supports both async and sync communication at switch selectable data rates of 32, 56 and 64 kbps. Deriving power from an external AC transformer, the Model 1045 supports distances up to 6 miles/9.7Km (19 AWG @ 32 kbps) over two unconditioned twisted pair. Synchronous transmit clock options are internal, external and receive recover clock. The Model 1045 has both V.54 loopback diagnostics and a built-in V.52 BERT pattern generator/ detector. Transformer Isolation and surge protection guard against ground loops and transients. A rack mount version, the Model 1045RC, fits in Patton' 16 slot rack chassis and 2/4/8-slot ClusterBoxes™.

Suppliers

Company
Product
Description
Supplier Links
High Speed Short Range Line Driver - 1045 Series - Data Connect Enterprise, Inc.
Olney, MD, USA
High Speed Short Range Line Driver
1045 Series
High Speed Short Range Line Driver 1045 Series
Features Async or Sync Operation Data Rates of 32, 56 & 64 kbps Distances to 6 Miles (9.7Km) Tri-State LED Indicators V.54 Loopback Test Modes Built-In V.52 BER Generator/Detector Internal, External or Receive Recover Clocking in Sync Mode Transformer Isolation & Surge Protection Overview The Model 1045 KiloModem™ is Patton's most capable plug-in short haul modem to date. The Model 1045 supports both async and sync communication at switch selectable data rates of 32, 56 and 64 kbps. Deriving power from an external AC transformer, the Model 1045 supports distances up to 6 miles/9.7Km (19 AWG @ 32 kbps) over two unconditioned twisted pair. Synchronous transmit clock options are internal, external and receive recover clock. The Model 1045 has both V.54 loopback diagnostics and a built-in V.52 BERT pattern generator/ detector. Transformer Isolation and surge protection guard against ground loops and transients. A rack mount version, the Model 1045RC, fits in Patton' 16 slot rack chassis and 2/4/8-slot ClusterBoxes™.

Features

  • Async or Sync Operation
  • Data Rates of 32, 56 & 64 kbps
  • Distances to 6 Miles (9.7Km)
  • Tri-State LED Indicators
  • V.54 Loopback Test Modes
  • Built-In V.52 BER Generator/Detector
  • Internal, External or Receive Recover Clocking in Sync Mode
  • Transformer Isolation & Surge Protection

Overview
The Model 1045 KiloModem™ is Patton's most capable plug-in short haul modem to date. The Model 1045 supports both async and sync communication at switch selectable data rates of 32, 56 and 64 kbps. Deriving power from an external AC transformer, the Model 1045 supports distances up to 6 miles/9.7Km (19 AWG @ 32 kbps) over two unconditioned twisted pair. Synchronous transmit clock options are internal, external and receive recover clock. The Model 1045 has both V.54 loopback diagnostics and a built-in V.52 BERT pattern generator/ detector. Transformer Isolation and surge protection guard against ground loops and transients. A rack mount version, the Model 1045RC, fits in Patton' 16 slot rack chassis and 2/4/8-slot ClusterBoxes™.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Line Drivers
Product Number 1045 Series
Product Name High Speed Short Range Line Driver
Unlock Full Specs
to access all available technical data

Similar Products