Data Connect Enterprise, Inc. Synchronous/Asynchronous Line Driver 1040 Series

Description
Features Async or Sync Operation RS-232 Data Rates to 38.4 Kbps Distances to 12 Miles (19.3 Km) Point-to-Point or Multipoint V.54 and V.52 Test Modes Automatic Line Equalization Internal, External or Receive Recover Clocking (Sync Mode) Transformer Isolation and Surge Protection Overview The Model 1040 self-powered miniature short range modem packs the features of Patton's Model 1080 into a package that requires no AC power. Operating asynchronously or synchronously, the Model 1040 supports data rates to 38.4 Kbps and distances to 12 miles (19.3 Km). The Model 1040 will operate over 2 or 4 wires, in point-to-point or multipoint environments. In synchronous mode, the Model 1040 supports Internal, External or Receive loopback clocking. The Model 1040 incorporates two V.54 and two V.52 BER test modes, which can be activated via the RS-232 interface. Built-in LEDs let you monitor test mode operation. Additional peace of mind comes from knowing that the Model 1040 has both transformer isolation and surge protection to guard against data loss. The Model 1040 is designed to plug directly into the RS-232 interface. Twisted pair wire is connected using RJ-11, RJ-45 or terminal blocks.
Description
Features Async or Sync Operation RS-232 Data Rates to 38.4 Kbps Distances to 12 Miles (19.3 Km) Point-to-Point or Multipoint V.54 and V.52 Test Modes Automatic Line Equalization Internal, External or Receive Recover Clocking (Sync Mode) Transformer Isolation and Surge Protection Overview The Model 1040 self-powered miniature short range modem packs the features of Patton's Model 1080 into a package that requires no AC power. Operating asynchronously or synchronously, the Model 1040 supports data rates to 38.4 Kbps and distances to 12 miles (19.3 Km). The Model 1040 will operate over 2 or 4 wires, in point-to-point or multipoint environments. In synchronous mode, the Model 1040 supports Internal, External or Receive loopback clocking. The Model 1040 incorporates two V.54 and two V.52 BER test modes, which can be activated via the RS-232 interface. Built-in LEDs let you monitor test mode operation. Additional peace of mind comes from knowing that the Model 1040 has both transformer isolation and surge protection to guard against data loss. The Model 1040 is designed to plug directly into the RS-232 interface. Twisted pair wire is connected using RJ-11, RJ-45 or terminal blocks.

Suppliers

Company
Product
Description
Supplier Links
Synchronous/Asynchronous Line Driver - 1040 Series - Data Connect Enterprise, Inc.
Olney, MD, USA
Synchronous/Asynchronous Line Driver
1040 Series
Synchronous/Asynchronous Line Driver 1040 Series
Features Async or Sync Operation RS-232 Data Rates to 38.4 Kbps Distances to 12 Miles (19.3 Km) Point-to-Point or Multipoint V.54 and V.52 Test Modes Automatic Line Equalization Internal, External or Receive Recover Clocking (Sync Mode) Transformer Isolation and Surge Protection Overview The Model 1040 self-powered miniature short range modem packs the features of Patton's Model 1080 into a package that requires no AC power. Operating asynchronously or synchronously, the Model 1040 supports data rates to 38.4 Kbps and distances to 12 miles (19.3 Km). The Model 1040 will operate over 2 or 4 wires, in point-to-point or multipoint environments. In synchronous mode, the Model 1040 supports Internal, External or Receive loopback clocking. The Model 1040 incorporates two V.54 and two V.52 BER test modes, which can be activated via the RS-232 interface. Built-in LEDs let you monitor test mode operation. Additional peace of mind comes from knowing that the Model 1040 has both transformer isolation and surge protection to guard against data loss. The Model 1040 is designed to plug directly into the RS-232 interface. Twisted pair wire is connected using RJ-11, RJ-45 or terminal blocks.

Features

  • Async or Sync Operation
  • RS-232 Data Rates to 38.4 Kbps
  • Distances to 12 Miles (19.3 Km)
  • Point-to-Point or Multipoint
  • V.54 and V.52 Test Modes
  • Automatic Line Equalization
  • Internal, External or Receive Recover Clocking (Sync Mode)
  • Transformer Isolation and Surge Protection

Overview
The Model 1040 self-powered miniature short range modem packs the features of Patton's Model 1080 into a package that requires no AC power. Operating asynchronously or synchronously, the Model 1040 supports data rates to 38.4 Kbps and distances to 12 miles (19.3 Km). The Model 1040 will operate over 2 or 4 wires, in point-to-point or multipoint environments. In synchronous mode, the Model 1040 supports Internal, External or Receive loopback clocking.

The Model 1040 incorporates two V.54 and two V.52 BER test modes, which can be activated via the RS-232 interface. Built-in LEDs let you monitor test mode operation. Additional peace of mind comes from knowing that the Model 1040 has both transformer isolation and surge protection to guard against data loss. The Model 1040 is designed to plug directly into the RS-232 interface. Twisted pair wire is connected using RJ-11, RJ-45 or terminal blocks.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Line Drivers
Product Number 1040 Series
Product Name Synchronous/Asynchronous Line Driver
Unlock Full Specs
to access all available technical data

Similar Products