Features
Internal, External or Receive Loopback Clocks (Switch Selected)
Ideal for Multipoint Configurations
Data Rates to 19,200 bps
Range to 11 Miles/17.7Km (19 AWG @1.2 Kbps)
Carrier On or Controlled (Switch Selected)
Full or Half Duplex Operation
Transformer (DC) Isolated
FCC Approved-Part 15 Class A
Built-In Surge Protection (Model 1030S)
Overview The Model 1030 synchronous, multipoint short range modem supports full clock options, hardware handshaking and selectable data rates to 19.2 Kbps. Capable of distances to 11 miles (17.7 Km) over two twisted pair, the Model 1030 incorporates Patton's custom VLSI chip and transformer isolation. The Model 1030S provides 600 watts per wire of Silicon Avalanche Diode surge protection.
Features
- Internal, External or Receive Loopback Clocks (Switch Selected)
- Ideal for Multipoint Configurations
- Data Rates to 19,200 bps
- Range to 11 Miles/17.7Km (19 AWG @1.2 Kbps)
- Carrier On or Controlled (Switch Selected)
- Full or Half Duplex Operation
- Transformer (DC) Isolated
- FCC Approved-Part 15 Class A
- Built-In Surge Protection (Model 1030S)
Overview
The Model 1030 synchronous, multipoint short range modem supports full clock options, hardware handshaking and selectable data rates to 19.2 Kbps. Capable of distances to 11 miles (17.7 Km) over two twisted pair, the Model 1030 incorporates Patton's custom VLSI chip and transformer isolation. The Model 1030S provides 600 watts per wire of Silicon Avalanche Diode surge protection.