Features
Supports data rates to 57.6 kbps
Supports 10 drops in a multipoint polling environment
Automatic equalization
Automatic gain control
Transmits and receives one control signal each way
Transformer isolated
DCE/DTE switch
FCC approved—Part 15 Class A
Built-in surge protection - Standard
Overview The Model 1012B asynchronous short range modem is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the Model 1012B operates effectively between buildings. In a point-to-point application, the Model 1012B will operate full or half duplex up to 6 miles (9.7 km). Supporting data rates to 57.6 kbps, the Model 1012B requires no AC power for operation. 600 Watts per wire of Silicon Avalanche Diode surge protection on the line side is now standard.
Features
- Supports data rates to 57.6 kbps
- Supports 10 drops in a multipoint polling environment
- Automatic equalization
- Automatic gain control
- Transmits and receives one control signal each way
- Transformer isolated
- DCE/DTE switch
- FCC approved—Part 15 Class A
- Built-in surge protection - Standard
Overview
The Model 1012B asynchronous short range modem is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the Model 1012B operates effectively between buildings. In a point-to-point application, the Model 1012B will operate full or half duplex up to 6 miles (9.7 km). Supporting data rates to 57.6 kbps, the Model 1012B requires no AC power for operation. 600 Watts per wire of Silicon Avalanche Diode surge protection on the line side is now standard.