Data Connect Enterprise, Inc. High Speed Multipoint Line Driver 1004A Series

Description
Features Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to 50 Terminals Async. Data Rates to 115.2 Kbps Range to 9 Miles (14.5 Km) on 19 AWG at 1.2 kbps Transmits and Receives Data plus One Control Signal Each Way Selectable RTS/CTS Delay Operates with or without Echo Two Separate Impedance Settings Carrier ON or RTS Controller No AC Power or Batteries Needed FCC Approved - Part 15 Class A Surge Protection Now Standard Overview The Model 1004A 2/4 wire short range modem is the next generation replacement forour popular Model 1004. The Model 1004A still gives you up to 50 terminal dropsover one (half duplex) twisted pair, and still supports async data rates up to 115.2kbps. It also passes data plus one control signal in each direction, just like the Model 1004. However, the Model 1004A now gives you more flexibility, with extra configuration parameters: Two separate high/low impedance settings, echo on/off and selectable RTS/CTS delay are now standard, as well as selectable carrier control and a DCE/DTE switch. Also standard on the new Model 1004 is 600 wats per wire of Silicon Avalanche Diode surge protection (no need to add an S to the model number when ordering).The Patton Model 1004A- it's the same short haul you've come to depend on, only better!
Description
Features Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to 50 Terminals Async. Data Rates to 115.2 Kbps Range to 9 Miles (14.5 Km) on 19 AWG at 1.2 kbps Transmits and Receives Data plus One Control Signal Each Way Selectable RTS/CTS Delay Operates with or without Echo Two Separate Impedance Settings Carrier ON or RTS Controller No AC Power or Batteries Needed FCC Approved - Part 15 Class A Surge Protection Now Standard Overview The Model 1004A 2/4 wire short range modem is the next generation replacement forour popular Model 1004. The Model 1004A still gives you up to 50 terminal dropsover one (half duplex) twisted pair, and still supports async data rates up to 115.2kbps. It also passes data plus one control signal in each direction, just like the Model 1004. However, the Model 1004A now gives you more flexibility, with extra configuration parameters: Two separate high/low impedance settings, echo on/off and selectable RTS/CTS delay are now standard, as well as selectable carrier control and a DCE/DTE switch. Also standard on the new Model 1004 is 600 wats per wire of Silicon Avalanche Diode surge protection (no need to add an S to the model number when ordering).The Patton Model 1004A- it's the same short haul you've come to depend on, only better!

Suppliers

Company
Product
Description
Supplier Links
High Speed Multipoint Line Driver - 1004A Series - Data Connect Enterprise, Inc.
Olney, MD, USA
High Speed Multipoint Line Driver
1004A Series
High Speed Multipoint Line Driver 1004A Series
Features Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to 50 Terminals Async. Data Rates to 115.2 Kbps Range to 9 Miles (14.5 Km) on 19 AWG at 1.2 kbps Transmits and Receives Data plus One Control Signal Each Way Selectable RTS/CTS Delay Operates with or without Echo Two Separate Impedance Settings Carrier ON or RTS Controller No AC Power or Batteries Needed FCC Approved - Part 15 Class A Surge Protection Now Standard Overview The Model 1004A 2/4 wire short range modem is the next generation replacement forour popular Model 1004. The Model 1004A still gives you up to 50 terminal dropsover one (half duplex) twisted pair, and still supports async data rates up to 115.2kbps. It also passes data plus one control signal in each direction, just like the Model 1004. However, the Model 1004A now gives you more flexibility, with extra configuration parameters: Two separate high/low impedance settings, echo on/off and selectable RTS/CTS delay are now standard, as well as selectable carrier control and a DCE/DTE switch. Also standard on the new Model 1004 is 600 wats per wire of Silicon Avalanche Diode surge protection (no need to add an S to the model number when ordering).The Patton Model 1004A- it's the same short haul you've come to depend on, only better!

Features

  • Point-to-Point or Multipoint Operation over 2 or 4 Wires
  • Multidrop up to 50 Terminals
  • Async. Data Rates to 115.2 Kbps
  • Range to 9 Miles (14.5 Km) on 19 AWG at 1.2 kbps
  • Transmits and Receives Data plus One Control Signal Each Way
  • Selectable RTS/CTS Delay
  • Operates with or without Echo
  • Two Separate Impedance Settings
  • Carrier ON or RTS Controller
  • No AC Power or Batteries Needed
  • FCC Approved - Part 15 Class A
  • Surge Protection Now Standard

Overview
The Model 1004A 2/4 wire short range modem is the next generation replacement forour popular Model 1004. The Model 1004A still gives you up to 50 terminal dropsover one (half duplex) twisted pair, and still supports async data rates up to 115.2kbps. It also passes data plus one control signal in each direction, just like the Model 1004. However, the Model 1004A now gives you more flexibility, with extra configuration parameters: Two separate high/low impedance settings, echo on/off and selectable RTS/CTS delay are now standard, as well as selectable carrier control and a DCE/DTE switch. Also standard on the new Model 1004 is 600 wats per wire of Silicon Avalanche Diode surge protection (no need to add an S to the model number when ordering).The Patton Model 1004A- it's the same short haul you've come to depend on, only better!

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Line Drivers
Product Number 1004A Series
Product Name High Speed Multipoint Line Driver
Unlock Full Specs
to access all available technical data

Similar Products