Dart Controls, Inc. DC Motor LM90T050

Description
The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock. Shaft drilled and tapped to accept Dart PU-E Series encoder.
Datasheet
Description
The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock. Shaft drilled and tapped to accept Dart PU-E Series encoder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - LM90T050 - Dart Controls, Inc.
Zionsville, IN, USA
DC Motor
LM90T050
DC Motor LM90T050
The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock. Shaft drilled and tapped to accept Dart PU-E Series encoder.

The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock.

Shaft drilled and tapped to accept Dart PU-E Series encoder.

Supplier's Site Datasheet

Technical Specifications

  Dart Controls, Inc.
Product Category DC Motors
Product Number LM90T050
Product Name DC Motor
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.5000 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
View Details
DC Motors - 2836527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.3300 amps
Continuous Torque 1.8 In-lbs (2.04 kg-cm)
Gearbox Ratio 75 : 1
View Details
33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 - 1225 - Bodine Electric Company
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.1667 HP
View Details
Brushed Motors - MMP TM57-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 3.2 amps
View Details