Dart Controls, Inc. DC Motor LM90T033

Description
The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock. Shaft drilled and tapped to accept Dart PU-E Series encoder.
Datasheet
Description
The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock. Shaft drilled and tapped to accept Dart PU-E Series encoder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - LM90T033 - Dart Controls, Inc.
Zionsville, IN, USA
DC Motor
LM90T033
DC Motor LM90T033
The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock. Shaft drilled and tapped to accept Dart PU-E Series encoder.

The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock.

Shaft drilled and tapped to accept Dart PU-E Series encoder.

Supplier's Site Datasheet

Technical Specifications

  Dart Controls, Inc.
Product Category DC Motors
Product Number LM90T033
Product Name DC Motor
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.3333 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 4221 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1404 - Bodine Electric Company
Specs
Continuous Current 10.2 amps
Continuous Torque 44.0 to 45.0 In-lbs (50.73 to 51.89 kg-cm)
Gearbox Ratio 9.4 : 1
View Details
DC Coreless Motor/Driving Series - L1718N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details