Dart Controls, Inc. DC Motor LM90T025

Description
The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock. Shaft drilled and tapped to accept Dart PU-E Series encoder.
Datasheet
Description
The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock. Shaft drilled and tapped to accept Dart PU-E Series encoder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - LM90T025 - Dart Controls, Inc.
Zionsville, IN, USA
DC Motor
LM90T025
DC Motor LM90T025
The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock. Shaft drilled and tapped to accept Dart PU-E Series encoder.

The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock.

Shaft drilled and tapped to accept Dart PU-E Series encoder.

Supplier's Site Datasheet

Technical Specifications

  Dart Controls, Inc.
Product Category DC Motors
Product Number LM90T025
Product Name DC Motor
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.2500 to 1.25 HP
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic DC Motor For Electric Toothbrush - YHD-1814 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
Coreless motors - A17B-17 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details