Small and light, yet extremely powerful. This Biax pneumatic angle grinder's drive is placed directly in the angle head, and functions without a breakdown-susceptibl
| Dapra Corporation | |
|---|---|
| Product Category | Grinders and Grinding Machines |
| Product Number | WRH 14-13/2 |
| Product Name | Angle Grinder |
| Type | Grinder; AngleGrinder; Disc or Wheel Face Grinder |
| Mounting | Handheld; Portable |
| Applications / Materials Abraded | Clean / Surface Prep; Metal |
| Rotary Speed | 13000 rpm |