A long neck and a small angled head provide high performance and precision in difficult-to-reach areas. There are two versions available: 90° head (Model ZL 90), and 45° head (Model ZL 45).
| Dapra Corporation | |
|---|---|
| Product Category | Grinders and Grinding Machines |
| Product Number | WRD 6-20/2 ZL 45 |
| Product Name | Angle Grinder |
| Type | Grinder; AngleGrinder; Precision |
| Mounting | Handheld; Portable |
| Applications / Materials Abraded | Clean / Surface Prep; Metal |
| Rotary Speed | 20000 rpm |