Dapra Corporation Grinding Spindle TR 1785

Description
Pneumatic grinding spindles with oil-free vane motor Oil-free operation means no oil mist on the workpiece High speeds, optimized for each tool, assure excellent grinding and milling patterns Very accurate concentric running Low noise level The patented oil-free vane motor provides lubricant-free drive capabilities of the grinding spindles Wrench set included All collets in the ZG 4 series are available with diameters from 1 to 6 mm in increments of 0.5 mm; 3/32", 1/8" and 1/4" sizes are also available. Special sizes available on request. All collets in the ZG 7 series are available with diameters from 1 to 8 mm in increments of 1 mm; 1/8" and 1/4" sizes are also available. Special sizes available on request.
Description
Pneumatic grinding spindles with oil-free vane motor Oil-free operation means no oil mist on the workpiece High speeds, optimized for each tool, assure excellent grinding and milling patterns Very accurate concentric running Low noise level The patented oil-free vane motor provides lubricant-free drive capabilities of the grinding spindles Wrench set included All collets in the ZG 4 series are available with diameters from 1 to 6 mm in increments of 0.5 mm; 3/32", 1/8" and 1/4" sizes are also available. Special sizes available on request. All collets in the ZG 7 series are available with diameters from 1 to 8 mm in increments of 1 mm; 1/8" and 1/4" sizes are also available. Special sizes available on request.

Suppliers

Company
Product
Description
Supplier Links
Grinding Spindle - TR 1785 - Dapra Corporation
Bloomfield, CT, USA
Grinding Spindle
TR 1785
Grinding Spindle TR 1785
Pneumatic grinding spindles with oil-free vane motor Oil-free operation means no oil mist on the workpiece High speeds, optimized for each tool, assure excellent grinding and milling patterns Very accurate concentric running Low noise level The patented oil-free vane motor provides lubricant-free drive capabilities of the grinding spindles Wrench set included All collets in the ZG 4 series are available with diameters from 1 to 6 mm in increments of 0.5 mm; 3/32", 1/8" and 1/4" sizes are also available. Special sizes available on request. All collets in the ZG 7 series are available with diameters from 1 to 8 mm in increments of 1 mm; 1/8" and 1/4" sizes are also available. Special sizes available on request.

Pneumatic grinding spindles with oil-free vane motor

  • Oil-free operation means no oil mist on the workpiece
  • High speeds, optimized for each tool, assure excellent grinding and milling patterns
  • Very accurate concentric running
  • Low noise level
  • The patented oil-free vane motor provides lubricant-free drive capabilities of the grinding spindles
  • Wrench set included

All collets in the ZG 4 series are available with diameters from 1 to 6 mm in increments of 0.5 mm; 3/32", 1/8" and 1/4" sizes are also available. Special sizes available on request.

All collets in the ZG 7 series are available with diameters from 1 to 8 mm in increments of 1 mm; 1/8" and 1/4" sizes are also available. Special sizes available on request.

Supplier's Site

Technical Specifications

  Dapra Corporation
Product Category Machine Tool Spindles
Product Number TR 1785
Product Name Grinding Spindle
Configuration Cartridge
Operating Speed 85000 rpm
Power 100 HP
Drive Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Direct-Drive Spindle - ABS2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Drive Direct; Motorized
Application Data Storage, Wafer Processing, Diamond Turning, and Imaging
View Details
Electric Screwdriver Spindle - NANOMAT-EC - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 120 to 1500 rpm
Torque 0 to 1 In-lbs (0.2041 to 1.22 kg-cm)
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details