Dapra Corporation Grinding Spindle T 29-100

Description
Pneumatic grinding spindles with oil-free turbine motor Oil-free operation means no oil mist on the workpiece High speeds, optimized for each tool, guarantee perfect grinding and milling patterns Very accurate concentric running Low noise level The T 29-100 and T 27-65 turbine grinders are characterized by exceptional wear resistance and a long service life in continuous operation Wrench set included All collets in the ZG 5 series are available with diameters from 1 to 3 mm in increments of 0.5 mm; 3/32" and 1/8" sizes are also available. Other sizes available by request.
Description
Pneumatic grinding spindles with oil-free turbine motor Oil-free operation means no oil mist on the workpiece High speeds, optimized for each tool, guarantee perfect grinding and milling patterns Very accurate concentric running Low noise level The T 29-100 and T 27-65 turbine grinders are characterized by exceptional wear resistance and a long service life in continuous operation Wrench set included All collets in the ZG 5 series are available with diameters from 1 to 3 mm in increments of 0.5 mm; 3/32" and 1/8" sizes are also available. Other sizes available by request.

Suppliers

Company
Product
Description
Supplier Links
Grinding Spindle - T 29-100 - Dapra Corporation
Bloomfield, CT, USA
Grinding Spindle
T 29-100
Grinding Spindle T 29-100
Pneumatic grinding spindles with oil-free turbine motor Oil-free operation means no oil mist on the workpiece High speeds, optimized for each tool, guarantee perfect grinding and milling patterns Very accurate concentric running Low noise level The T 29-100 and T 27-65 turbine grinders are characterized by exceptional wear resistance and a long service life in continuous operation Wrench set included All collets in the ZG 5 series are available with diameters from 1 to 3 mm in increments of 0.5 mm; 3/32" and 1/8" sizes are also available. Other sizes available by request.

Pneumatic grinding spindles with oil-free turbine motor

  • Oil-free operation means no oil mist on the workpiece
  • High speeds, optimized for each tool, guarantee perfect grinding and milling patterns
  • Very accurate concentric running
  • Low noise level
  • The T 29-100 and T 27-65 turbine grinders are characterized by exceptional wear resistance and a long service life in continuous operation
  • Wrench set included

All collets in the ZG 5 series are available with diameters from 1 to 3 mm in increments of 0.5 mm; 3/32" and 1/8" sizes are also available. Other sizes available by request.

Supplier's Site

Technical Specifications

  Dapra Corporation
Product Category Machine Tool Spindles
Product Number T 29-100
Product Name Grinding Spindle
Configuration Cartridge
Operating Speed 100000 rpm
Power 80 HP
Drive Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

 - H6314H0340 (ISO 30) Available with SCM coupling - HSD S.p.A.
Specs
Operating Speed 8000 rpm
Design Units Metric
Size 7.09 inch (180 mm)
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Belt Driven Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge (optional feature)
Drive Belt
Interface Flanged Bore
View Details