The Endurance Grinders offer a variety of configurations to meet your grinding application needs. The series includes tools with single or double bearings, a twist or lever valve and forward or backward air exhaust. A high rotational speed of 85,000 RPM produces accurate grinding patterns. Grinders with the double-bearing set are ideal for extreme loads and prolonged use.
| Dapra Corporation | |
|---|---|
| Product Category | Grinders and Grinding Machines |
| Product Number | SVH 3-85/2D |
| Product Name | Endurance Grinder |
| Type | Grinder; DieGrinder |
| Mounting | Handheld; Portable |
| Applications / Materials Abraded | Clean / Surface Prep; Metal |
| Rotary Speed | 85000 rpm |