This BIAX grinder features a flexible front bearing set to reduce chatter marks and produce excellent surface quality.
Dapra Corporation | |
---|---|
Product Category | Grinders and Grinding Machines |
Product Number | SRH 8-30/2 SL |
Product Name | Universal Grinder |
Type | Grinder; DieGrinder; Universal (ID/OD) |
Mounting | Handheld; Portable |
Applications / Materials Abraded | Clean / Surface Prep; Metal |
Rotary Speed | 30000 rpm |