This high performance grinder achieves a speed of 30,000 RPM with the power of its150W motor and air consumption of only 370 l/min. Its lightweight and ergonomic styling ensure perfect handling.
| Dapra Corporation | |
|---|---|
| Product Category | Grinders and Grinding Machines |
| Product Number | SRH 6-30/2 |
| Product Name | Universal Grinder |
| Type | Grinder; DieGrinder; Universal (ID/OD) |
| Mounting | Handheld; Portable |
| Applications / Materials Abraded | Clean / Surface Prep; Metal |
| Rotary Speed | 30000 rpm |