Equipped with a flexible spindle bearing set to protect the milling tool, this unit has a rotational speed of 15,000 RPM.
| Dapra Corporation | |
|---|---|
| Product Category | Grinders and Grinding Machines |
| Product Number | SRH 10-15/2 |
| Product Name | Heavy Duty Grinder |
| Type | Grinder; DieGrinder |
| Mounting | Handheld; Portable |
| Applications / Materials Abraded | Clean / Surface Prep; Metal |
| Rotary Speed | 15000 rpm |