This series of straight line grinders has a 300W motor and grinds with a speed of 20,000 RPM. They are available in short, medium (L100) and long (L200) lengths. All tools have a noise-reducing exhaust air duct.
These models are available with a conventional lamella motor as well as patented dry motor (upon request).
| Dapra Corporation | |
|---|---|
| Product Category | Grinders and Grinding Machines |
| Product Number | SRD 8-20/2 SL |
| Product Name | Long and Short Grinder |
| Type | Grinder; DieGrinder |
| Mounting | Handheld; Portable |
| Applications / Materials Abraded | Clean / Surface Prep; Metal |
| Rotary Speed | 20000 rpm |