The wear-resistant collets of this model's quick-change tool system save time, money and increases production time. It works with standard tools like tungsten carbide burring tools and abrasive wheels.
| Dapra Corporation | |
|---|---|
| Product Category | Grinders and Grinding Machines |
| Product Number | SRD 3-55/2 S |
| Product Name | Light Duty Grinder |
| Type | Grinder; DieGrinder |
| Mounting | Handheld; Portable |
| Applications / Materials Abraded | Clean / Surface Prep; Metal |
| Rotary Speed | 55000 rpm |