In addition to standard features, this tool is equipped with an attachment for chamfering edges. Adjustable settings will vary the bevelling cuts.
| Dapra Corporation | |
|---|---|
| Product Category | Grinders and Grinding Machines |
| Product Number | SRD 3-55/2 KE |
| Product Name | Light Duty Grinder |
| Type | Grinder; DieGrinder; Form or Profile Grinder |
| Mounting | Handheld; Portable |
| Applications / Materials Abraded | Clean / Surface Prep; Metal |
| Rotary Speed | 55000 rpm |