DAPRA CORPORATION
SQUARE SHOULDER SHELL MILLS -- 90° SQUARE SHOULDER SHELL MILLS
Dapra Corporation
90° Square Shoulder Shell Mills
Square Shoulder Shell Mills
Description
90° Square Shoulder Shell Mills
Description
90° Square Shoulder Shell Mills
Suppliers
90° Square Shoulder Shell Mills
90° Square Shoulder Shell Mills
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
Square Shoulder Shell Mills |
|
Product Name
|
90° Square Shoulder Shell Mills |
|
Cutter Type
|
Shell Mill
|
|
Geometry
|
Square
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.157 inch (4.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Finishing; Endmill
Geometry
Radius
Cutting Ends
Single
View Details
Cutter Type
Straight & Groove Forming Bits: Keyhole Slot
View Details
Cutter Type
Face Mill
Geometry
Square
Cutting Ends
Single
View Details