Dapra Corporation Ball Nose Finisher Cutter Bodies Screw-On Modular Heads & Modular Extensions

Description
NEW Dapra's Carbide Core Modular Extensions Are Ideal for Standard Inch End Mill Holders Standard inch shanks, providing adaptation for end mill holders, milling chucks and heat-shrink holders 3 sizes to accommodate modular head sizes from 3/4" to 1-1/2" Carbide core for enhanced vibration dampening capability; reduced deflection and improved rigidity Optional add-on extensions for additional 2" reach – screw on to base extensions (for 3/4" to 1-1/2" modular heads)
Description
NEW Dapra's Carbide Core Modular Extensions Are Ideal for Standard Inch End Mill Holders Standard inch shanks, providing adaptation for end mill holders, milling chucks and heat-shrink holders 3 sizes to accommodate modular head sizes from 3/4" to 1-1/2" Carbide core for enhanced vibration dampening capability; reduced deflection and improved rigidity Optional add-on extensions for additional 2" reach – screw on to base extensions (for 3/4" to 1-1/2" modular heads)

Suppliers

Company
Product
Description
Supplier Links
Ball Nose Finisher Cutter Bodies - Screw-On Modular Heads & Modular Extensions - Dapra Corporation
Bloomfield, CT, USA
Ball Nose Finisher Cutter Bodies
Screw-On Modular Heads & Modular Extensions
Ball Nose Finisher Cutter Bodies Screw-On Modular Heads & Modular Extensions
NEW Dapra's Carbide Core Modular Extensions Are Ideal for Standard Inch End Mill Holders Standard inch shanks, providing adaptation for end mill holders, milling chucks and heat-shrink holders 3 sizes to accommodate modular head sizes from 3/4" to 1-1/2" Carbide core for enhanced vibration dampening capability; reduced deflection and improved rigidity Optional add-on extensions for additional 2" reach – screw on to base extensions (for 3/4" to 1-1/2" modular heads)

NEW Dapra's Carbide Core Modular Extensions Are Ideal for Standard Inch End Mill Holders

  • Standard inch shanks, providing adaptation for end mill holders, milling chucks and heat-shrink holders
  • 3 sizes to accommodate modular head sizes from 3/4" to 1-1/2"
  • Carbide core for enhanced vibration dampening capability; reduced deflection and improved rigidity
  • Optional add-on extensions for additional 2" reach – screw on to base extensions (for 3/4" to 1-1/2" modular heads)
Supplier's Site
Toroid Heads & Extensions - Screw-On Modular Heads & Modular Extensions - Dapra Corporation
Bloomfield, CT, USA
Screw-On Heads Fit Industry Standard Cutting Systems Compatible with ISO standard modular cutting systems Greater effective reach than solid end mills Close-tolerance mounting minimizes runout Standard inch wrench flats – no special metric wrenches needed

Screw-On Heads Fit Industry Standard Cutting Systems

  • Compatible with ISO standard modular cutting systems
  • Greater effective reach than solid end mills
  • Close-tolerance mounting minimizes runout
  • Standard inch wrench flats – no special metric wrenches needed
Supplier's Site

Technical Specifications

  Dapra Corporation Dapra Corporation
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number Screw-On Modular Heads & Modular Extensions Screw-On Modular Heads & Modular Extensions
Product Name Ball Nose Finisher Cutter Bodies Toroid Heads & Extensions
Application Milling Milling
Unlock Full Specs
to access all available technical data

Similar Products

55° Diamond Chip Control Insert - DNGG-430.3-TF - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
View Details
Internal Threading Insert - 90058 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
PCBN inserts - PCBN overall composite inserts series - Zhuhai Cersol Technology Co., Ltd.
Specs
Application Shearing or Cutting
Shape Square
View Details