This machine, based on the SRD 8-20/2, is constructed for demanding applications. The extended spindle allows two-handed use. The double bearing set extends service life, even under the harshest conditions.
| Dapra Corporation | |
|---|---|
| Product Category | Grinders and Grinding Machines |
| Product Number | SBRD 820 |
| Product Name | Medium Duty Grinder |
| Type | Grinder; DieGrinder |
| Mounting | Handheld; Portable |
| Applications / Materials Abraded | Clean / Surface Prep; Metal |
| Rotary Speed | 20000 rpm |