Dapra Corporation IC Toroid Cutting Tools R4: 1/2" Insert Cutting Tools

Description
1.250" shank dia. cutters and smaller are available in limited supply without Weldon Flats.
Description
1.250" shank dia. cutters and smaller are available in limited supply without Weldon Flats.

Suppliers

Company
Product
Description
Supplier Links
IC Toroid Cutting Tools - R4: 1/2
Bloomfield, CT, USA
IC Toroid Cutting Tools
R4: 1/2" Insert Cutting Tools
IC Toroid Cutting Tools R4: 1/2" Insert Cutting Tools
1.250" shank dia. cutters and smaller are available in limited supply without Weldon Flats.

1.250" shank dia. cutters and smaller are available in limited supply without Weldon Flats.

Supplier's Site

Technical Specifications

  Dapra Corporation
Product Category Cutting Tool Inserts
Product Number R4: 1/2" Insert Cutting Tools
Product Name IC Toroid Cutting Tools
Application Milling
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Adhesive Cutter (TAC) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
55° V-Bottom Insert - DPGN-442V - Greenleaf Corporation
Specs
Application Milling
Shape V-Bottom
Tip Angle 35°
View Details
Internal Threading Insert - 90038 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
PCBN inserts - PCBN overall composite inserts series - Zhuhai Cersol Technology Co., Ltd.
Specs
Application Shearing or Cutting
Shape Square
View Details