Dapra Corporation IC Toroid Cutting Tools R3: 3/8" Insert Cutting Tools

Description
1.250" shank dia. cutters and smaller are available in limited supply without Weldon Flats.
Description
1.250" shank dia. cutters and smaller are available in limited supply without Weldon Flats.

Suppliers

Company
Product
Description
Supplier Links
IC Toroid Cutting Tools - R3: 3/8
Bloomfield, CT, USA
IC Toroid Cutting Tools
R3: 3/8" Insert Cutting Tools
IC Toroid Cutting Tools R3: 3/8" Insert Cutting Tools
1.250" shank dia. cutters and smaller are available in limited supply without Weldon Flats.

1.250" shank dia. cutters and smaller are available in limited supply without Weldon Flats.

Supplier's Site

Technical Specifications

  Dapra Corporation
Product Category Cutting Tool Inserts
Product Number R3: 3/8" Insert Cutting Tools
Product Name IC Toroid Cutting Tools
Application Milling
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Spade Drill - 1025T-0228 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
PCBN inserts - PCBN braze inserts series - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Application Shearing or Cutting
Shape Square
View Details
Type K Radial Inserts for Parting Off Against Sub Spindle - Style ZR - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details