Dapra Corporation Multi 4 Dot Peen Marking Solutions Multi 4 G Hand-Held Gun

Description
With up to 1,000 possible settings, the Multi 4 can mark numbers, letters, logos, special characters and Data Matrix Codes of varying heights and depths. The machine can mark several characters per second and, since the characters are indented into the material, the marking is permanent. The Multi 4 is made up of two parts: a mechanical marking head and an electronic numerical controller. Lightweight and simple to operate, the system is ready to use right out of the box. Its optional integrated battery makes it fully stand-alone. The Multi 4's character fonts comply with aeronautical and automotive industry standards. Fully Portable: Standard AC power or optional battery mode for maximum flexibility. Light and Easy to Handle: It works in all positions. Robust and Compact: Can be used in workshops as well as outdoors to mark small, medium and large pieces. Economical.
Datasheet
Description
With up to 1,000 possible settings, the Multi 4 can mark numbers, letters, logos, special characters and Data Matrix Codes of varying heights and depths. The machine can mark several characters per second and, since the characters are indented into the material, the marking is permanent. The Multi 4 is made up of two parts: a mechanical marking head and an electronic numerical controller. Lightweight and simple to operate, the system is ready to use right out of the box. Its optional integrated battery makes it fully stand-alone. The Multi 4's character fonts comply with aeronautical and automotive industry standards. Fully Portable: Standard AC power or optional battery mode for maximum flexibility. Light and Easy to Handle: It works in all positions. Robust and Compact: Can be used in workshops as well as outdoors to mark small, medium and large pieces. Economical.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi 4 Dot Peen Marking Solutions - Multi 4 G Hand-Held Gun - Dapra Corporation
Bloomfield, CT, USA
Multi 4 Dot Peen Marking Solutions
Multi 4 G Hand-Held Gun
Multi 4 Dot Peen Marking Solutions Multi 4 G Hand-Held Gun
With up to 1,000 possible settings, the Multi 4 can mark numbers, letters, logos, special characters and Data Matrix Codes of varying heights and depths. The machine can mark several characters per second and, since the characters are indented into the material, the marking is permanent. The Multi 4 is made up of two parts: a mechanical marking head and an electronic numerical controller. Lightweight and simple to operate, the system is ready to use right out of the box. Its optional integrated battery makes it fully stand-alone. The Multi 4's character fonts comply with aeronautical and automotive industry standards. Fully Portable: Standard AC power or optional battery mode for maximum flexibility. Light and Easy to Handle: It works in all positions. Robust and Compact: Can be used in workshops as well as outdoors to mark small, medium and large pieces. Economical.

With up to 1,000 possible settings, the Multi 4 can mark numbers, letters, logos, special characters and Data Matrix Codes of varying heights and depths. The machine can mark several characters per second and, since the characters are indented into the material, the marking is permanent.

The Multi 4 is made up of two parts: a mechanical marking head and an electronic numerical controller. Lightweight and simple to operate, the system is ready to use right out of the box. Its optional integrated battery makes it fully stand-alone. The Multi 4's character fonts comply with aeronautical and automotive industry standards.

Fully Portable: Standard AC power or optional battery mode for maximum flexibility.
Light and Easy to Handle: It works in all positions.
Robust and Compact: Can be used in workshops as well as outdoors to mark small, medium and large pieces.
Economical.

Supplier's Site Datasheet

Technical Specifications

  Dapra Corporation
Product Category Barcode Printers
Product Number Multi 4 G Hand-Held Gun
Product Name Multi 4 Dot Peen Marking Solutions
Bar / Matrix Code Symbologies VeriCode/DataMatrix
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Bar / Matrix Code Symbologies MaxiCode
Technology Direct Thermal
Paper Width 108 mm (4.25 inch)
View Details