Dapra Corporation Multi 4 Dot Peen Marking Solutions Multi 4 B Bench-Top Model

Description
With up to 1,000 possible settings, the Multi 4 can mark numbers, letters, logos, special characters and Data Matrix Codes of varying heights and depths. The machine can mark several characters per second and, since the characters are indented into the material, the marking is permanent. The Multi 4 is made up of two parts: a mechanical marking head and an electronic numerical controller. Lightweight and simple to operate, the system is ready to use right out of the box. Its optional integrated battery makes it fully stand-alone. The Multi 4's character fonts comply with aeronautical and automotive industry standards. Precise: Easy-to-read, aesthetically pleasing permanent marking. Effective: For small- and medium-sized pieces, whether a single part or mass production. Easy to Use: Keyboard all of the necessary marking data in just a few seconds. Secure: No errors or mistakes – all data is stored in memory.
Datasheet
Description
With up to 1,000 possible settings, the Multi 4 can mark numbers, letters, logos, special characters and Data Matrix Codes of varying heights and depths. The machine can mark several characters per second and, since the characters are indented into the material, the marking is permanent. The Multi 4 is made up of two parts: a mechanical marking head and an electronic numerical controller. Lightweight and simple to operate, the system is ready to use right out of the box. Its optional integrated battery makes it fully stand-alone. The Multi 4's character fonts comply with aeronautical and automotive industry standards. Precise: Easy-to-read, aesthetically pleasing permanent marking. Effective: For small- and medium-sized pieces, whether a single part or mass production. Easy to Use: Keyboard all of the necessary marking data in just a few seconds. Secure: No errors or mistakes – all data is stored in memory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi 4 Dot Peen Marking Solutions - Multi 4 B Bench-Top Model - Dapra Corporation
Bloomfield, CT, USA
Multi 4 Dot Peen Marking Solutions
Multi 4 B Bench-Top Model
Multi 4 Dot Peen Marking Solutions Multi 4 B Bench-Top Model
With up to 1,000 possible settings, the Multi 4 can mark numbers, letters, logos, special characters and Data Matrix Codes of varying heights and depths. The machine can mark several characters per second and, since the characters are indented into the material, the marking is permanent. The Multi 4 is made up of two parts: a mechanical marking head and an electronic numerical controller. Lightweight and simple to operate, the system is ready to use right out of the box. Its optional integrated battery makes it fully stand-alone. The Multi 4's character fonts comply with aeronautical and automotive industry standards. Precise: Easy-to-read, aesthetically pleasing permanent marking. Effective: For small- and medium-sized pieces, whether a single part or mass production. Easy to Use: Keyboard all of the necessary marking data in just a few seconds. Secure: No errors or mistakes – all data is stored in memory.

With up to 1,000 possible settings, the Multi 4 can mark numbers, letters, logos, special characters and Data Matrix Codes of varying heights and depths. The machine can mark several characters per second and, since the characters are indented into the material, the marking is permanent.

The Multi 4 is made up of two parts: a mechanical marking head and an electronic numerical controller. Lightweight and simple to operate, the system is ready to use right out of the box. Its optional integrated battery makes it fully stand-alone. The Multi 4's character fonts comply with aeronautical and automotive industry standards.

Precise: Easy-to-read, aesthetically pleasing permanent marking.
Effective: For small- and medium-sized pieces, whether a single part or mass production.
Easy to Use: Keyboard all of the necessary marking data in just a few seconds.
Secure: No errors or mistakes – all data is stored in memory.

Supplier's Site Datasheet

Technical Specifications

  Dapra Corporation
Product Category Barcode Printers
Product Number Multi 4 B Bench-Top Model
Product Name Multi 4 Dot Peen Marking Solutions
Bar / Matrix Code Symbologies VeriCode/DataMatrix
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Bar / Matrix Code Symbologies MaxiCode
Technology Direct Thermal
Paper Width 108 mm (4.25 inch)
View Details