Dapra Corporation Metric Series Ball Nose Finishing Mills Metric Ball Nose Modular Heads & Modular Extensions

Description
Metric Ball Nose Modular Heads & Modular Extensions Dapra's Line of Screw-On Heads Fits Industry Standard Cutting Systems Compatible with ISO standard modular cutting systems Greater effective reach than solid end mills Close-tolerance mounting minimizes runout Wrench flats accept adjustable wrenches – no special wrenches needed Dapra's Modular Extensions Provide Even More Cutting Options Made of high-density tungsten, providing extra resistance to vibration and deflection Machined on both ends; can be cut in half and used with two different modular heads Shank diameters either match or are undersize compared to cutting diameters
Description
Metric Ball Nose Modular Heads & Modular Extensions Dapra's Line of Screw-On Heads Fits Industry Standard Cutting Systems Compatible with ISO standard modular cutting systems Greater effective reach than solid end mills Close-tolerance mounting minimizes runout Wrench flats accept adjustable wrenches – no special wrenches needed Dapra's Modular Extensions Provide Even More Cutting Options Made of high-density tungsten, providing extra resistance to vibration and deflection Machined on both ends; can be cut in half and used with two different modular heads Shank diameters either match or are undersize compared to cutting diameters

Suppliers

Company
Product
Description
Supplier Links
Metric Series Ball Nose Finishing Mills - Metric Ball Nose Modular Heads & Modular Extensions - Dapra Corporation
Bloomfield, CT, USA
Metric Series Ball Nose Finishing Mills
Metric Ball Nose Modular Heads & Modular Extensions
Metric Series Ball Nose Finishing Mills Metric Ball Nose Modular Heads & Modular Extensions
Metric Ball Nose Modular Heads & Modular Extensions Dapra's Line of Screw-On Heads Fits Industry Standard Cutting Systems Compatible with ISO standard modular cutting systems Greater effective reach than solid end mills Close-tolerance mounting minimizes runout Wrench flats accept adjustable wrenches – no special wrenches needed Dapra's Modular Extensions Provide Even More Cutting Options Made of high-density tungsten, providing extra resistance to vibration and deflection Machined on both ends; can be cut in half and used with two different modular heads Shank diameters either match or are undersize compared to cutting diameters

Metric Ball Nose Modular Heads & Modular Extensions

Dapra's Line of Screw-On Heads Fits Industry Standard Cutting Systems

  • Compatible with ISO standard modular cutting systems
  • Greater effective reach than solid end mills
  • Close-tolerance mounting minimizes runout
  • Wrench flats accept adjustable wrenches – no special wrenches needed

Dapra's Modular Extensions Provide Even More Cutting Options

  • Made of high-density tungsten, providing extra resistance to vibration and deflection
  • Machined on both ends; can be cut in half and used with two different modular heads
  • Shank diameters either match or are undersize compared to cutting diameters
Supplier's Site

Technical Specifications

  Dapra Corporation
Product Category Cutting Tool Inserts
Product Number Metric Ball Nose Modular Heads & Modular Extensions
Product Name Metric Series Ball Nose Finishing Mills
Application Milling
Unlock Full Specs
to access all available technical data

Similar Products

CoroThread® 266 insert for thread turning - 266LG-16MM01A125M 1125 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details
Internal Threading Insert - 90058 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Type J Axial Inserts for Groove Turning - Style A - WhizCut of Sweden AB
Specs
Application Grooving; Turning
Shape Rhombic; Indexable; Chipbreaker
Thickness 0.098 inch (2.5 mm)
View Details