Dapra Corporation Metric Series Ball Nose Finishing Mills Metric Ball Nose Inserts

Description
Dapra Corporation is now offering a series of high-performance METRIC SERIES Ball Nose Cutters and Inserts in the most commonly used sizes and styles. Contact Dapra today for pricing on these metric sizes. Geometry and coatings produce superior surface finishes Excellent tool life reduces or eliminates costly bench work Ideal for unattended contour finishing applications High-speed runs reduce cycle time by 50% Precision-ground inserts achieve closer tolerances and longer life Hardened steel cutter bodies ensure close tolerance finishing Screw-on modular heads and heavy metal extensions fit industry standard cutting systems

Suppliers

Company
Product
Description
Supplier Links
Metric Series Ball Nose Finishing Mills - Metric Ball Nose Inserts - Dapra Corporation
Bloomfield, CT, USA
Metric Series Ball Nose Finishing Mills
Metric Ball Nose Inserts
Metric Series Ball Nose Finishing Mills Metric Ball Nose Inserts
Dapra Corporation is now offering a series of high-performance METRIC SERIES Ball Nose Cutters and Inserts in the most commonly used sizes and styles. Contact Dapra today for pricing on these metric sizes. Geometry and coatings produce superior surface finishes Excellent tool life reduces or eliminates costly bench work Ideal for unattended contour finishing applications High-speed runs reduce cycle time by 50% Precision-ground inserts achieve closer tolerances and longer life Hardened steel cutter bodies ensure close tolerance finishing Screw-on modular heads and heavy metal extensions fit industry standard cutting systems

Dapra Corporation is now offering a series of high-performance METRIC SERIES Ball Nose Cutters and Inserts in the most commonly used sizes and styles. Contact Dapra today for pricing on these metric sizes.

  • Geometry and coatings produce superior surface finishes
  • Excellent tool life reduces or eliminates costly bench work
  • Ideal for unattended contour finishing applications
  • High-speed runs reduce cycle time by 50%
  • Precision-ground inserts achieve closer tolerances and longer life
  • Hardened steel cutter bodies ensure close tolerance finishing
  • Screw-on modular heads and heavy metal extensions fit industry standard cutting systems
Supplier's Site

Technical Specifications

  Dapra Corporation
Product Category Cutting Tool Inserts
Product Number Metric Ball Nose Inserts
Product Name Metric Series Ball Nose Finishing Mills
Application Milling
Unlock Full Specs
to access all available technical data

Similar Products

Cutting Tools -  - Hyperion Materials & Technologies
Hyperion Materials & Technologies
Specs
Application Threading
Material Carbide; Cermet
View Details
80° Diamond Chip Control Insert - CNMG-434-GP2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details
CoroThread® 266 insert for thread turning - 266LL-22MM01A550M 1020 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.219 inch (5.6 mm)
Process Physical Vapor Deposition
View Details
High Performance Spade Drill - 1024T-0212 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details