Dapra Corporation 90° Square Shoulder End Mills Helical Roughing End Mills

Description
Helical ("stacked") cutters create much more tool pressure than standard end mills, due to the increased number of engaged inserts. Dapra recommends not exceeding 10% of the tool diameter in width of cut (WOC) with these HREM tools; irreversible cutter damage may occur. It is recommended that the more positive XPET insert geometry be used with Helical Roughing End Mills.
Description
Helical ("stacked") cutters create much more tool pressure than standard end mills, due to the increased number of engaged inserts. Dapra recommends not exceeding 10% of the tool diameter in width of cut (WOC) with these HREM tools; irreversible cutter damage may occur. It is recommended that the more positive XPET insert geometry be used with Helical Roughing End Mills.

Suppliers

Company
Product
Description
Supplier Links
90° Square Shoulder End Mills - Helical Roughing End Mills - Dapra Corporation
Bloomfield, CT, USA
90° Square Shoulder End Mills
Helical Roughing End Mills
90° Square Shoulder End Mills Helical Roughing End Mills
Helical ("stacked") cutters create much more tool pressure than standard end mills, due to the increased number of engaged inserts. Dapra recommends not exceeding 10% of the tool diameter in width of cut (WOC) with these HREM tools; irreversible cutter damage may occur. It is recommended that the more positive XPET insert geometry be used with Helical Roughing End Mills.

Helical ("stacked") cutters create much more tool pressure than standard end mills, due to the increased number of engaged inserts. Dapra recommends not exceeding 10% of the tool diameter in width of cut (WOC) with these HREM tools; irreversible cutter damage may occur. It is recommended that the more positive XPET insert geometry be used with Helical Roughing End Mills.

Supplier's Site

Technical Specifications

  Dapra Corporation
Product Category Milling Cutters
Product Number Helical Roughing End Mills
Product Name 90° Square Shoulder End Mills
Cutter Type Roughing; Endmill; Helical Form
Geometry Helical
Cutting Application General Purpose
Units Fractional
Cutter 1.000 to 1.500 inch (25.4 to 38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 8903639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.039 inch (1.0 mm)
Shank 0.125 inch (3.2 mm)
View Details
Straight & Groove Forming Bits, Straight - 2 Flute - 733005-9A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Straight - 2 Flute
View Details
Endmill - 001216 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Fractional
View Details
Thread Mill, SPTM - UN -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details