These two pistol filers have the same design but different stroke lengths. The FR 3-8 has a fixed stroke length of 3 mm, and the FR 5-8 N is fixed at 5 mm.
| Dapra Corporation | |
|---|---|
| Product Category | Polishing and Buffing Machines |
| Product Number | FR 5-8N |
| Product Name | Polishing and Deburring Tool |
| Type | Polisher |
| Mounting | Handheld; Portable |
| Applications / Materials Abraded | Metal; Clean / Surface Prep |
| Rotary Speed | 0 to 8000 rpm |