Dapra Corporation 90° Square Shoulder Inserts APET & XPET CNC Pressed Inserts

Description
The most economical, high-performance inserts available! APET and XPET inserts are manufactured using CNC press technology, providing reliable accuracy and repeatability. Feature a high positive pressed cutting geometry for aggressive material removal rates and low horsepower consumption. Have a strong edge preparation for heavy chiploads. Are available in a large variety of corner radii with a true tangential blend. Provide excellent surface finishes due to computer-designed wiper geometry. Are economical and offer high-performance cutting capabilities. APET inserts feature a high-strength cutting edge and are ideal for high-performance milling of most harder steels and cast irons. XPET inserts are ideal for high-performance milling of stainless steels and nonferrous materials such as copper alloys and aluminum. Also good for gummy, softer, free-machining steels.
Description
The most economical, high-performance inserts available! APET and XPET inserts are manufactured using CNC press technology, providing reliable accuracy and repeatability. Feature a high positive pressed cutting geometry for aggressive material removal rates and low horsepower consumption. Have a strong edge preparation for heavy chiploads. Are available in a large variety of corner radii with a true tangential blend. Provide excellent surface finishes due to computer-designed wiper geometry. Are economical and offer high-performance cutting capabilities. APET inserts feature a high-strength cutting edge and are ideal for high-performance milling of most harder steels and cast irons. XPET inserts are ideal for high-performance milling of stainless steels and nonferrous materials such as copper alloys and aluminum. Also good for gummy, softer, free-machining steels.

Suppliers

Company
Product
Description
Supplier Links
90° Square Shoulder Inserts - APET & XPET CNC Pressed Inserts - Dapra Corporation
Bloomfield, CT, USA
90° Square Shoulder Inserts
APET & XPET CNC Pressed Inserts
90° Square Shoulder Inserts APET & XPET CNC Pressed Inserts
The most economical, high-performance inserts available! APET and XPET inserts are manufactured using CNC press technology, providing reliable accuracy and repeatability. Feature a high positive pressed cutting geometry for aggressive material removal rates and low horsepower consumption. Have a strong edge preparation for heavy chiploads. Are available in a large variety of corner radii with a true tangential blend. Provide excellent surface finishes due to computer-designed wiper geometry. Are economical and offer high-performance cutting capabilities. APET inserts feature a high-strength cutting edge and are ideal for high-performance milling of most harder steels and cast irons. XPET inserts are ideal for high-performance milling of stainless steels and nonferrous materials such as copper alloys and aluminum. Also good for gummy, softer, free-machining steels.

The most economical, high-performance inserts available!

  • APET and XPET inserts are manufactured using CNC press technology, providing reliable accuracy and repeatability.
  • Feature a high positive pressed cutting geometry for aggressive material removal rates and low horsepower consumption.
  • Have a strong edge preparation for heavy chiploads.
  • Are available in a large variety of corner radii with a true tangential blend.
  • Provide excellent surface finishes due to computer-designed wiper geometry.
  • Are economical and offer high-performance cutting capabilities.
  • APET inserts feature a high-strength cutting edge and are ideal for high-performance milling of most harder steels and cast irons.
  • XPET inserts are ideal for high-performance milling of stainless steels and nonferrous materials such as copper alloys and aluminum. Also good for gummy, softer, free-machining steels.
Supplier's Site

Technical Specifications

  Dapra Corporation
Product Category Cutting Tool Inserts
Product Number APET & XPET CNC Pressed Inserts
Product Name 90° Square Shoulder Inserts
Application Milling
Unlock Full Specs
to access all available technical data

Similar Products

CoroThread® 266 insert for thread turning - 266LG-16NT01A080M 1125 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details
Internal Threading Insert - 90038 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
WhizThread Threading Inserts for Partial Profile Threading - Style V - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details