V1ALK -- BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 1.5V, 650MAH
Dantona Industries, Inc.
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 1.5V, 650MAH
V1ALK
Description
Chemistry : Alkaline
Description
Chemistry : Alkaline
Suppliers
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 1.5V, 650MAH
70157422
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
70157422 |
|
Product Name
|
BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 1.5V, 650MAH |
|
Primary Batteries
|
Alkaline-manganese Dioxide
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
80 volts
Capacity
420 ampere-hr
Width / Diameter
23 inch (584 mm)
View Details
Secondary Batteries
Nickel-metal Hydride
Specialty Cells
L-fat a
Capacity
4.5 ampere-hr
View Details