Dantona Industries, Inc. Nickel Metal Hydride-Nimh Battery, 1.2V, 800Mah; Battery Voltage Ultralast Green ULGHP8AAA

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 800mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:800mAh; Battery Size Code:AAA; Battery Terminals:Pressure Contact; External Diameter:10.5mm; Weight:- RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 800mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:800mAh; Battery Size Code:AAA; Battery Terminals:Pressure Contact; External Diameter:10.5mm; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 1.2V, 800Mah; Battery Voltage Ultralast Green - 01T1122 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 1.2V, 800Mah; Battery Voltage Ultralast Green
01T1122
Nickel Metal Hydride-Nimh Battery, 1.2V, 800Mah; Battery Voltage Ultralast Green 01T1122
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 800mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:800mAh; Battery Size Code:AAA; Battery Terminals:Pressure Contact; External Diameter:10.5mm; Weight:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 800mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:800mAh; Battery Size Code:AAA; Battery Terminals:Pressure Contact; External Diameter:10.5mm; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 01T1122
Product Name Nickel Metal Hydride-Nimh Battery, 1.2V, 800Mah; Battery Voltage Ultralast Green
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA; AAA
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Button Batteries - 325741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Zinc/Air
Specialty Cells Coin Cell or Button Cell
Voltage 1.45 volts
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details