Dantona Industries, Inc. Battery; 8 Pack AA High-Power Carded ULGHP8AA

Description
Up to four times the life of standard batteries on each charge. For high power consumption devices, such as digital cameras, flashes, hand-held games, RC toys, and other items that require high power or long-usage time. Replaces disposables in every application without sacrificing performance. Can be charged as many as 500 times, or up to three years.One rechargeable battery can keep up to 1,000 disposable alkaline batteries out of landfillsCan be recycled through the Rechargeable Battery Recycling Corporation (RBRC) program Packaged in eco-friendly materials, including post-consumer recycled cardboard and recyclable PET plasticHigh-Power Rechargeables include Lifetime Limited Warranty
Datasheet
Description
Up to four times the life of standard batteries on each charge. For high power consumption devices, such as digital cameras, flashes, hand-held games, RC toys, and other items that require high power or long-usage time. Replaces disposables in every application without sacrificing performance. Can be charged as many as 500 times, or up to three years.One rechargeable battery can keep up to 1,000 disposable alkaline batteries out of landfillsCan be recycled through the Rechargeable Battery Recycling Corporation (RBRC) program Packaged in eco-friendly materials, including post-consumer recycled cardboard and recyclable PET plasticHigh-Power Rechargeables include Lifetime Limited Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery; 8 Pack AA High-Power Carded - 70157546 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 8 Pack AA High-Power Carded
70157546
Battery; 8 Pack AA High-Power Carded 70157546
Up to four times the life of standard batteries on each charge. For high power consumption devices, such as digital cameras, flashes, hand-held games, RC toys, and other items that require high power or long-usage time. Replaces disposables in every application without sacrificing performance. Can be charged as many as 500 times, or up to three years.One rechargeable battery can keep up to 1,000 disposable alkaline batteries out of landfillsCan be recycled through the Rechargeable Battery Recycling Corporation (RBRC) program Packaged in eco-friendly materials, including post-consumer recycled cardboard and recyclable PET plasticHigh-Power Rechargeables include Lifetime Limited Warranty

Up to four times the life of standard batteries on each charge. For high power consumption devices, such as digital cameras, flashes, hand-held games, RC toys, and other items that require high power or long-usage time. Replaces disposables in every application without sacrificing performance. Can be charged as many as 500 times, or up to three years.One rechargeable battery can keep up to 1,000 disposable alkaline batteries out of landfillsCan be recycled through the Rechargeable Battery Recycling Corporation (RBRC) program Packaged in eco-friendly materials, including post-consumer recycled cardboard and recyclable PET plasticHigh-Power Rechargeables include Lifetime Limited Warranty

Supplier's Site
Nickel Metal Hydride-Nimh Battery, 1.2V, 2400Mah; Battery Voltage Ultralast Green - 84R6528 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 1.2V, 2400Mah; Battery Voltage Ultralast Green
84R6528
Nickel Metal Hydride-Nimh Battery, 1.2V, 2400Mah; Battery Voltage Ultralast Green 84R6528
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 2400mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.4Ah; Battery Size Code:AA; Battery Terminals:Pressure Contact; External Diameter:14.5mm; Weight:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 2400mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.4Ah; Battery Size Code:AA; Battery Terminals:Pressure Contact; External Diameter:14.5mm; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 70157546 84R6528
Product Name Battery; 8 Pack AA High-Power Carded Nickel Metal Hydride-Nimh Battery, 1.2V, 2400Mah; Battery Voltage Ultralast Green
Secondary Batteries Nickel-metal Hydride Nickel-metal Hydride
Standard Cylindrical Battery Sizes 2/3AA; AA AA; AA
Voltage 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Speciality Size Rechargeable Batteries - 1251266 - RS Components, Ltd.
Specs
Capacity 2 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details