Dantona Industries, Inc. Nickel Metal Hydride-Nimh Battery, 1.2V, 2400Mah; Battery Voltage Ultralast Green ULGHP2AA

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 2400mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.4Ah; Battery Size Code:AA; Battery Terminals:Pressure Contact; External Diameter:14.5mm; Weight:- RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 2400mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.4Ah; Battery Size Code:AA; Battery Terminals:Pressure Contact; External Diameter:14.5mm; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 1.2V, 2400Mah; Battery Voltage Ultralast Green - 01T1118 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 1.2V, 2400Mah; Battery Voltage Ultralast Green
01T1118
Nickel Metal Hydride-Nimh Battery, 1.2V, 2400Mah; Battery Voltage Ultralast Green 01T1118
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 2400mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.4Ah; Battery Size Code:AA; Battery Terminals:Pressure Contact; External Diameter:14.5mm; Weight:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 2400mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.4Ah; Battery Size Code:AA; Battery Terminals:Pressure Contact; External Diameter:14.5mm; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 01T1118
Product Name Nickel Metal Hydride-Nimh Battery, 1.2V, 2400Mah; Battery Voltage Ultralast Green
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1492 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details